Panasonic Capacitors >> Aluminum Electrolytic Capacitors - Leaded ECA1HM471B

Description
470uF 50V ±20% 650mA@120Hz Plugin,D10xL20mm Aluminum Electrolytic Capacitors - Leaded ROHS
Datasheet
Description
470uF 50V ±20% 650mA@120Hz Plugin,D10xL20mm Aluminum Electrolytic Capacitors - Leaded ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Futian, Shenzhen, China
Capacitors >> Aluminum Electrolytic Capacitors - Leaded
ECA1HM471B
Capacitors >> Aluminum Electrolytic Capacitors - Leaded ECA1HM471B
470uF 50V ±20% 650mA@120Hz Plugin,D10xL20mm Aluminum Electrolytic Capacitors - Leaded ROHS

470uF 50V ±20% 650mA@120Hz Plugin,D10xL20mm Aluminum Electrolytic Capacitors - Leaded ROHS

Supplier's Site Datasheet
Cap, 470Uf, 50V, Alu Elec, Radial; Capacitance Panasonic - 72AC5620 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 470Uf, 50V, Alu Elec, Radial; Capacitance Panasonic
72AC5620
Cap, 470Uf, 50V, Alu Elec, Radial; Capacitance Panasonic 72AC5620
CAP, 470UF, 50V, ALU ELEC, RADIAL; Capacitance:470µF; Voltage Rating:50V; Product Range:M Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:10mm; Lead Spacing:5mm; Height:20mm; Operating Temperature RoHS Compliant: Yes

CAP, 470UF, 50V, ALU ELEC, RADIAL; Capacitance:470µF; Voltage Rating:50V; Product Range:M Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:10mm; Lead Spacing:5mm; Height:20mm; Operating Temperature RoHS Compliant: Yes

Supplier's Site
Capacitors - ECA1HM471B - ODG (Origin Data Global)
Shenzhen, China
Capacitors
ECA1HM471B
Capacitors ECA1HM471B
470uF 50V ±20% 650mA@120Hz Plugin,D10xL20mm Aluminum Electrolytic Capacitors - Leaded ROHS

470uF 50V ±20% 650mA@120Hz Plugin,D10xL20mm Aluminum Electrolytic Capacitors - Leaded ROHS

Supplier's Site

Technical Specifications

  LCSC Electronics Technology (HK) Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number ECA1HM471B 72AC5620 ECA1HM471B
Product Name Capacitors >> Aluminum Electrolytic Capacitors - Leaded Cap, 470Uf, 50V, Alu Elec, Radial; Capacitance Panasonic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1248360 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic - 101C163U016AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - C11AH510J-6UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers