M radial Al elect cap,470uF 50V 85deg C
M radial Al elect cap,470uF 50V 85deg C
M radial Al elect cap,470uF 50V 85deg C
CAPACITOR; ALUMINUM ELECTROLYTIC; CAP 470UF;VOL-RTG 50V ; RADIAL; NHG
470uF 50V ±20% 650mA@120Hz Plugin,D10xL20mm Aluminum Electrolytic Capacitors - Leaded ROHS
470uF 50V ±20% 650mA@120Hz Plugin,D10xL20mm Aluminum Electrolytic Capacitors - Leaded ROHS
Aluminium Electrolytic Capacitor, AEC-Q200 M Series, 470 - F, - 20%, 50 V, 10 mm, Radial Leaded RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | Allied Electronics, Inc. | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2286925 | 2286925P | 70067816 | ECA1HM471 | ECA1HM471 | 62W6177 |
| Product Name | Aluminium Capacitors | Aluminium Capacitors | CAPACITOR; ALUMINUM ELECTROLYTIC; CAP 470UF;VOL-RTG 50V ; RADIAL; NHG | Capacitors >> Aluminum Electrolytic Capacitors - Leaded | Capacitors | Aluminium Electrolytic Capacitor, Aec-Q200 M Series, 470 F, 20%, 50 V, 10 Mm, Radial Leaded Rohs Compliant Panasonic |
| Configuration / Form Factor | Leaded Capacitor; Chip Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Capacitance Type | Fixed | Fixed | Fixed | Fixed | Fixed | |
| RoHS Compliant | Yes | Yes | Yes | Yes | Yes | |
| Electrolytic Capacitors | Aluminum Electrolytic; Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 470 microF | 470 microF | 470 microF |