Aluminum Electrolytic Capacitor, Polarized, Aluminum (wet), 50V, 20% +Tol, 20% -Tol, 1000uF, Through Hole Mount, RADIAL LEADED, ROHS COMPLIANT Product overview: ECA1HM102 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 50V, 1000uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 50V, 1000uF, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-ECA1HM102 can be used for catalog matching and distributor lookup.
Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1034077-ECA1HM102
Packaging: Bulk
Termination: Radial
Voltage Rating: 50 V
Length: 0 m
Voltage: 50 V
Height - Seated (Max): 27.0002 mm
Contact Plating: Tin
Mounting: SMD (SMT)
Capacitance: 1 mF
Tolerance: 20 %
Polarity: Polar
Leakage Current: 3 µA
Ripple Current: 1.05 A
Dielectric Material: Aluminium
Height: 25 mm
Number of Pins: 2
Width: 0 m
Diameter: 12.5 mm
Dissipation Factor: 0.12 %
Categories: Aluminum Capacitors
Case / Package: Radial
Alternative Parts (Cross-Reference): MCGPR50V108M16X26; ECA-1JM102; ECA-1JM102B; UVR1J102MHD1TN; UVR1J102MHD; UVK1J102MHD; ECA-1HHG102ECA 1HM102; ECA--1HM102; ECA-1HM102; ECA-1HM102.; ECA1HM102.;
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Yes
Mount: PCB, Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Schedule B: 8532220020, 8532220020
Voltage Rating (AC): 50 V
Voltage Rating (DC): 50 V
REACH SVHC: No SVHC
Lead Pitch: 5 mm
Lead Diameter: 600 µm
Life (Hours): 2000 hours
Ripple Current (AC): 1.05 A
Lead/Base Style: Straight
M radial Al elect cap,1000uF 50V 85deg C
M radial Al elect cap,1000uF 50V 85deg C
Aluminium Electrolytic Capacitor, AEC-Q200 M Series, 1000 - F, - 20%, 50 V, 12.5 mm RoHS Compliant: Yes
CAPACITOR; ALUMINUM ELECTROLYTIC; CAP 1000UF;VOL-RTG 50V ; RADIAL; NHG
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 58-ECA1HM102 | 1034077-ECA1HM102 | 2286931 | 2286931P | 62W6167 | 70067811 |
| Product Name | Through-Hole 50V 1000uF Capacitor | Aluminum Capacitors - ECA1HM102 | Aluminium Capacitors | Aluminium Capacitors | Aluminium Electrolytic Capacitor, Aec-Q200 M Series, 1000 F, 20%, 50 V, 12.5 Mm Rohs Compliant Panasonic | CAPACITOR; ALUMINUM ELECTROLYTIC; CAP 1000UF;VOL-RTG 50V ; RADIAL; NHG |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Chip Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| RoHS Compliant | Yes | Yes | Yes | Yes | Yes | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic; Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 1.00E9 microF | 1000 microF | 1000 microF | 1000 microF |