Panasonic Aluminium Capacitors ECA1HM100

Description
M radial Al elect cap,10uF 50V 85deg C
Request a Quote Datasheet
Description
M radial Al elect cap,10uF 50V 85deg C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 2286874 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2286874
Aluminium Capacitors 2286874
M radial Al elect cap,10uF 50V 85deg C

M radial Al elect cap,10uF 50V 85deg C

Supplier's Site
CAPACITOR; ALUMINUM ELECTROLYTIC; CAP 10UF;VOL-RTG 50V ; RADIAL; NHG - 70067809 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR; ALUMINUM ELECTROLYTIC; CAP 10UF;VOL-RTG 50V ; RADIAL; NHG
70067809
CAPACITOR; ALUMINUM ELECTROLYTIC; CAP 10UF;VOL-RTG 50V ; RADIAL; NHG 70067809
CAPACITOR; ALUMINUM ELECTROLYTIC; CAP 10UF;VOL-RTG 50V ; RADIAL; NHG

CAPACITOR; ALUMINUM ELECTROLYTIC; CAP 10UF;VOL-RTG 50V ; RADIAL; NHG

Supplier's Site
Aluminium Electrolytic Capacitor, Aec-Q200 M Series, 10 F, 20%, 50 V, 5 Mm, Radial Leaded Rohs Compliant Panasonic - 62W6165 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Aec-Q200 M Series, 10 F, 20%, 50 V, 5 Mm, Radial Leaded Rohs Compliant Panasonic
62W6165
Aluminium Electrolytic Capacitor, Aec-Q200 M Series, 10 F, 20%, 50 V, 5 Mm, Radial Leaded Rohs Compliant Panasonic 62W6165
Aluminium Electrolytic Capacitor, AEC-Q200 M Series, 10 - F, - 20%, 50 V, 5 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, AEC-Q200 M Series, 10 - F, - 20%, 50 V, 5 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 2286874 70067809 62W6165
Product Name Aluminium Capacitors CAPACITOR; ALUMINUM ELECTROLYTIC; CAP 10UF;VOL-RTG 50V ; RADIAL; NHG Aluminium Electrolytic Capacitor, Aec-Q200 M Series, 10 F, 20%, 50 V, 5 Mm, Radial Leaded Rohs Compliant Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor Leaded Capacitor
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Applications General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 1608-050525000120GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1713220 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details