Panasonic Aluminium Capacitors ECA1HHG3R3

Description
NHG radial Al elect cap 3.3uF 50Vdc
Request a Quote Datasheet
Description
NHG radial Al elect cap 3.3uF 50Vdc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 7270701 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7270701
Aluminium Capacitors 7270701
NHG radial Al elect cap 3.3uF 50Vdc

NHG radial Al elect cap 3.3uF 50Vdc

Supplier's Site
Aluminium Capacitors - 1724392 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1724392
Aluminium Capacitors 1724392
NHG radial Al elect cap 3.3uF 50Vdc

NHG radial Al elect cap 3.3uF 50Vdc

Supplier's Site
Aluminium Electrolytic Capacitor, Aec-Q200 Nhg Series, 3.3 F, 20%, 50 V, 5 Mm Rohs Compliant Panasonic - 62W6153 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Aec-Q200 Nhg Series, 3.3 F, 20%, 50 V, 5 Mm Rohs Compliant Panasonic
62W6153
Aluminium Electrolytic Capacitor, Aec-Q200 Nhg Series, 3.3 F, 20%, 50 V, 5 Mm Rohs Compliant Panasonic 62W6153
Aluminium Electrolytic Capacitor, AEC-Q200 NHG Series, 3.3 - F, - 20%, 50 V, 5 mm RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, AEC-Q200 NHG Series, 3.3 - F, - 20%, 50 V, 5 mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 7270701 62W6153
Product Name Aluminium Capacitors Aluminium Electrolytic Capacitor, Aec-Q200 Nhg Series, 3.3 F, 20%, 50 V, 5 Mm Rohs Compliant Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101742U040AC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 7400 microF
View Details
4 suppliers
Aluminium Capacitors - 1701219 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100150JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details