Panasonic Aluminium Capacitors ECA1HHG222

Description
NHG min Al electrolytic cap,2200uF 50V
Request a Quote Datasheet
Description
NHG min Al electrolytic cap,2200uF 50V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 3654335P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
3654335P
Aluminium Capacitors 3654335P
NHG min Al electrolytic cap,2200uF 50V

NHG min Al electrolytic cap,2200uF 50V

Supplier's Site
Aluminium Electrolytic Capacitor, Aec-Q200 Nhg Series, 2200 F, 20%, 50 V, 16 Mm Rohs Compliant Panasonic - 62W6152 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Aec-Q200 Nhg Series, 2200 F, 20%, 50 V, 16 Mm Rohs Compliant Panasonic
62W6152
Aluminium Electrolytic Capacitor, Aec-Q200 Nhg Series, 2200 F, 20%, 50 V, 16 Mm Rohs Compliant Panasonic 62W6152
Aluminium Electrolytic Capacitor, AEC-Q200 NHG Series, 2200 - F, - 20%, 50 V, 16 mm RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, AEC-Q200 NHG Series, 2200 - F, - 20%, 50 V, 16 mm RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Aluminum Electrolytic Capacitors - Leaded
ECA1HHG222
Capacitors >> Aluminum Electrolytic Capacitors - Leaded ECA1HHG222
2200uF 50V ±20% 1.47A@120Hz Plugin,D16xL31.5mm Aluminum Electrolytic Capacitors - Leaded ROHS

2200uF 50V ±20% 1.47A@120Hz Plugin,D16xL31.5mm Aluminum Electrolytic Capacitors - Leaded ROHS

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors
Product Number 3654335P 62W6152 ECA1HHG222
Product Name Aluminium Capacitors Aluminium Electrolytic Capacitor, Aec-Q200 Nhg Series, 2200 F, 20%, 50 V, 16 Mm Rohs Compliant Panasonic Capacitors >> Aluminum Electrolytic Capacitors - Leaded
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 2200 microF 2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details
Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C563U040CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details