Panasonic Cap, 22Uf, 50V, Alu Elec, Radial; Capacitance Panasonic ECA1HHG220I

Description
CAP, 22UF, 50V, ALU ELEC, RADIAL; Capacitance:22µF; Voltage Rating:50V; Product Range:NHG Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:5mm; Lead Spacing:2.5mm; Height:11mm; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
CAP, 22UF, 50V, ALU ELEC, RADIAL; Capacitance:22µF; Voltage Rating:50V; Product Range:NHG Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:5mm; Lead Spacing:2.5mm; Height:11mm; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 22Uf, 50V, Alu Elec, Radial; Capacitance Panasonic - 72AC5612 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Uf, 50V, Alu Elec, Radial; Capacitance Panasonic
72AC5612
Cap, 22Uf, 50V, Alu Elec, Radial; Capacitance Panasonic 72AC5612
CAP, 22UF, 50V, ALU ELEC, RADIAL; Capacitance:22µF; Voltage Rating:50V; Product Range:NHG Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:5mm; Lead Spacing:2.5mm; Height:11mm; Operating Temperature RoHS Compliant: Yes

CAP, 22UF, 50V, ALU ELEC, RADIAL; Capacitance:22µF; Voltage Rating:50V; Product Range:NHG Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:5mm; Lead Spacing:2.5mm; Height:11mm; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 72AC5612
Product Name Cap, 22Uf, 50V, Alu Elec, Radial; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 22 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525001P80HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-703-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details