Panasonic Aluminium Capacitors ECA1HHG220

Description
NHG min Al electrolytic cap,22uF 50V
Request a Quote Datasheet
Description
NHG min Al electrolytic cap,22uF 50V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 3654256 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
3654256
Aluminium Capacitors 3654256
NHG min Al electrolytic cap,22uF 50V

NHG min Al electrolytic cap,22uF 50V

Supplier's Site
Capacitors - ECA1HHG220 - ODG (Origin Data Global)
Shenzhen, China
Capacitors
ECA1HHG220
Capacitors ECA1HHG220
22uF 50V ±20% 65mA@120Hz Plugin,D5xL11mm Aluminum Electrolytic Capacitors - Leaded ROHS

22uF 50V ±20% 65mA@120Hz Plugin,D5xL11mm Aluminum Electrolytic Capacitors - Leaded ROHS

Supplier's Site
Aluminium Electrolytic Capacitor, Aec-Q200 Nhg Series, 22 F, 20%, 50 V, 5 Mm, Radial Leaded Rohs Compliant Panasonic - 62W6150 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Aec-Q200 Nhg Series, 22 F, 20%, 50 V, 5 Mm, Radial Leaded Rohs Compliant Panasonic
62W6150
Aluminium Electrolytic Capacitor, Aec-Q200 Nhg Series, 22 F, 20%, 50 V, 5 Mm, Radial Leaded Rohs Compliant Panasonic 62W6150
Aluminium Electrolytic Capacitor, AEC-Q200 NHG Series, 22 - F, - 20%, 50 V, 5 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, AEC-Q200 NHG Series, 22 - F, - 20%, 50 V, 5 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 3654256 ECA1HHG220 62W6150
Product Name Aluminium Capacitors Capacitors Aluminium Electrolytic Capacitor, Aec-Q200 Nhg Series, 22 F, 20%, 50 V, 5 Mm, Radial Leaded Rohs Compliant Panasonic
Configuration / Form Factor Chip Capacitor Leaded Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C333U040AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100220GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1908337P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details