Panasonic Aluminium Capacitors ECA1HHG102

Description
NHG min Al electrolytic cap,1000uF 50V
Request a Quote Datasheet
Description
NHG min Al electrolytic cap,1000uF 50V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 3654329 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
3654329
Aluminium Capacitors 3654329
NHG min Al electrolytic cap,1000uF 50V

NHG min Al electrolytic cap,1000uF 50V

Supplier's Site
Aluminium Capacitors - 3654329P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
3654329P
Aluminium Capacitors 3654329P
NHG min Al electrolytic cap,1000uF 50V

NHG min Al electrolytic cap,1000uF 50V

Supplier's Site
Aluminium Capacitors - 1084096 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1084096
Aluminium Capacitors 1084096
NHG min Al electrolytic cap,1000uF 50V

NHG min Al electrolytic cap,1000uF 50V

Supplier's Site
Aluminium Electrolytic Capacitor, Aec-Q200 Nhg Series, 1000 F, 20%, 50 V, 12.5 Mm Rohs Compliant Panasonic - 62W6148 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Aec-Q200 Nhg Series, 1000 F, 20%, 50 V, 12.5 Mm Rohs Compliant Panasonic
62W6148
Aluminium Electrolytic Capacitor, Aec-Q200 Nhg Series, 1000 F, 20%, 50 V, 12.5 Mm Rohs Compliant Panasonic 62W6148
Aluminium Electrolytic Capacitor, AEC-Q200 NHG Series, 1000 - F, - 20%, 50 V, 12.5 mm RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, AEC-Q200 NHG Series, 1000 - F, - 20%, 50 V, 12.5 mm RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Aluminum Electrolytic Capacitors - Leaded
ECA1HHG102
Capacitors >> Aluminum Electrolytic Capacitors - Leaded ECA1HHG102
1000uF 50V 950mA@120Hz ±20% Plugin,D12.5xL25mm Aluminum Electrolytic Capacitors - Leaded ROHS

1000uF 50V 950mA@120Hz ±20% Plugin,D12.5xL25mm Aluminum Electrolytic Capacitors - Leaded ROHS

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 3654329 3654329P 62W6148 ECA1HHG102
Product Name Aluminium Capacitors Aluminium Capacitors Aluminium Electrolytic Capacitor, Aec-Q200 Nhg Series, 1000 F, 20%, 50 V, 12.5 Mm Rohs Compliant Panasonic Capacitors >> Aluminum Electrolytic Capacitors - Leaded
Configuration / Form Factor Chip Capacitor Leaded Capacitor
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-450-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.20E6 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101302U040AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details