Panasonic Cap, 100Uf, 50V, Alu Elec, Radial; Capacitance Panasonic ECA1HHG101B

Description
CAP, 100UF, 50V, ALU ELEC, RADIAL; Capacitance:100µF; Voltage Rating:50V; Product Range:NHG Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:8mm; Lead Spacing:5mm; Height:11.5mm; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
CAP, 100UF, 50V, ALU ELEC, RADIAL; Capacitance:100µF; Voltage Rating:50V; Product Range:NHG Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:8mm; Lead Spacing:5mm; Height:11.5mm; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 100Uf, 50V, Alu Elec, Radial; Capacitance Panasonic - 72AC5611 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Uf, 50V, Alu Elec, Radial; Capacitance Panasonic
72AC5611
Cap, 100Uf, 50V, Alu Elec, Radial; Capacitance Panasonic 72AC5611
CAP, 100UF, 50V, ALU ELEC, RADIAL; Capacitance:100µF; Voltage Rating:50V; Product Range:NHG Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:8mm; Lead Spacing:5mm; Height:11.5mm; Operating Temperature RoHS Compliant: Yes

CAP, 100UF, 50V, ALU ELEC, RADIAL; Capacitance:100µF; Voltage Rating:50V; Product Range:NHG Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:8mm; Lead Spacing:5mm; Height:11.5mm; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 72AC5611
Product Name Cap, 100Uf, 50V, Alu Elec, Radial; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 100 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101921T250AC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details