Panasonic Aluminium Capacitors ECA1HHG100I

Description
Capacitor Al Electrolytic 10uF 50V
Request a Quote Datasheet
Description
Capacitor Al Electrolytic 10uF 50V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 1763708 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1763708
Aluminium Capacitors 1763708
Capacitor Al Electrolytic 10uF 50V

Capacitor Al Electrolytic 10uF 50V

Supplier's Site
Aluminium Capacitors - 1766353 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1766353
Aluminium Capacitors 1766353
Capacitor Al Electrolytic 10uF 50V

Capacitor Al Electrolytic 10uF 50V

Supplier's Site
Cap, 10Uf, 50V, Alu Elec, Radial; Capacitance Panasonic - 72AC5610 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 50V, Alu Elec, Radial; Capacitance Panasonic
72AC5610
Cap, 10Uf, 50V, Alu Elec, Radial; Capacitance Panasonic 72AC5610
CAP, 10UF, 50V, ALU ELEC, RADIAL; Capacitance:10µF; Voltage Rating:50V; Product Range:NHG Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:5mm; Lead Spacing:2.5mm; Height:11mm; Operating Temperature RoHS Compliant: Yes

CAP, 10UF, 50V, ALU ELEC, RADIAL; Capacitance:10µF; Voltage Rating:50V; Product Range:NHG Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:5mm; Lead Spacing:2.5mm; Height:11mm; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 1763708 1766353 72AC5610
Product Name Aluminium Capacitors Aluminium Capacitors Cap, 10Uf, 50V, Alu Elec, Radial; Capacitance Panasonic
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Features Polarized
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-446-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 400000 microF
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Aluminum Electrolytic - 101C434U7R5CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1620725 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details