Panasonic Aluminium Capacitors ECA1HHG100

Description
NHG min Al electrolytic cap,10uF 50V
Request a Quote Datasheet
Description
NHG min Al electrolytic cap,10uF 50V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 3654240 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
3654240
Aluminium Capacitors 3654240
NHG min Al electrolytic cap,10uF 50V

NHG min Al electrolytic cap,10uF 50V

Supplier's Site
Aluminium Capacitors - 1084088 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1084088
Aluminium Capacitors 1084088
NHG min Al electrolytic cap,10uF 50V

NHG min Al electrolytic cap,10uF 50V

Supplier's Site
CAPACITOR; ALUMINUM ELECTROLYTIC; CAP 10UF;VOL-RTG 50V ; RADIAL; NHG - 70067798 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR; ALUMINUM ELECTROLYTIC; CAP 10UF;VOL-RTG 50V ; RADIAL; NHG
70067798
CAPACITOR; ALUMINUM ELECTROLYTIC; CAP 10UF;VOL-RTG 50V ; RADIAL; NHG 70067798
CAPACITOR; ALUMINUM ELECTROLYTIC; CAP 10UF;VOL-RTG 50V ; RADIAL; NHG

CAPACITOR; ALUMINUM ELECTROLYTIC; CAP 10UF;VOL-RTG 50V ; RADIAL; NHG

Supplier's Site
Aluminium Electrolytic Capacitor, Aec-Q200 Nhg Series, 10 F, 20%, 50 V, 5 Mm, Radial Leaded Rohs Compliant Panasonic - 62W6146 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Aec-Q200 Nhg Series, 10 F, 20%, 50 V, 5 Mm, Radial Leaded Rohs Compliant Panasonic
62W6146
Aluminium Electrolytic Capacitor, Aec-Q200 Nhg Series, 10 F, 20%, 50 V, 5 Mm, Radial Leaded Rohs Compliant Panasonic 62W6146
Aluminium Electrolytic Capacitor, AEC-Q200 NHG Series, 10 - F, - 20%, 50 V, 5 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, AEC-Q200 NHG Series, 10 - F, - 20%, 50 V, 5 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 3654240 70067798 62W6146
Product Name Aluminium Capacitors CAPACITOR; ALUMINUM ELECTROLYTIC; CAP 10UF;VOL-RTG 50V ; RADIAL; NHG Aluminium Electrolytic Capacitor, Aec-Q200 Nhg Series, 10 F, 20%, 50 V, 5 Mm, Radial Leaded Rohs Compliant Panasonic
Configuration / Form Factor Chip Capacitor Leaded Capacitor Leaded Capacitor
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Applications General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminium Capacitors - 1701280 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-425-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 160000 microF
View Details
Ceramic Capacitors - 1608-050525000560FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details