Panasonic Capacitor Alum Elec, 4.7Uf, 50V, 20%, Radial; Capacitance Panasonic ECA1HAM4R7X

Description
CAPACITOR ALUM ELEC, 4.7UF, 50V, 20%, RADIAL; Capacitance:4.7µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:2mm; ESR:- RoHS Compliant: Yes
Description
CAPACITOR ALUM ELEC, 4.7UF, 50V, 20%, RADIAL; Capacitance:4.7µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:2mm; ESR:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Alum Elec, 4.7Uf, 50V, 20%, Radial; Capacitance Panasonic - 38K1181 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec, 4.7Uf, 50V, 20%, Radial; Capacitance Panasonic
38K1181
Capacitor Alum Elec, 4.7Uf, 50V, 20%, Radial; Capacitance Panasonic 38K1181
CAPACITOR ALUM ELEC, 4.7UF, 50V, 20%, RADIAL; Capacitance:4.7µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:2mm; ESR:- RoHS Compliant: Yes

CAPACITOR ALUM ELEC, 4.7UF, 50V, 20%, RADIAL; Capacitance:4.7µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:2mm; ESR:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 38K1181
Product Name Capacitor Alum Elec, 4.7Uf, 50V, 20%, Radial; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C334U040DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers