Panasonic Capacitor Alum Elec, 33Uf, 50V, 20%, Radial; Capacitance Panasonic ECA1HAM330X

Description
CAPACITOR ALUM ELEC, 33UF, 50V, 20%, RADIAL; Capacitance:33µF; Voltage Rating:50V; Product Range:AM Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:5mm; Lead Spacing:2mm; Height:11mm; ESR:- RoHS Compliant: Yes
Description
CAPACITOR ALUM ELEC, 33UF, 50V, 20%, RADIAL; Capacitance:33µF; Voltage Rating:50V; Product Range:AM Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:5mm; Lead Spacing:2mm; Height:11mm; ESR:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Alum Elec, 33Uf, 50V, 20%, Radial; Capacitance Panasonic - 38K1179 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec, 33Uf, 50V, 20%, Radial; Capacitance Panasonic
38K1179
Capacitor Alum Elec, 33Uf, 50V, 20%, Radial; Capacitance Panasonic 38K1179
CAPACITOR ALUM ELEC, 33UF, 50V, 20%, RADIAL; Capacitance:33µF; Voltage Rating:50V; Product Range:AM Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:5mm; Lead Spacing:2mm; Height:11mm; ESR:- RoHS Compliant: Yes

CAPACITOR ALUM ELEC, 33UF, 50V, 20%, RADIAL; Capacitance:33µF; Voltage Rating:50V; Product Range:AM Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:5mm; Lead Spacing:2mm; Height:11mm; ESR:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 38K1179
Product Name Capacitor Alum Elec, 33Uf, 50V, 20%, Radial; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101132U100AB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers