Panasonic Capacitor 50V 220Ufd Radial Panasonic Eca 10D X 12.5Mm; Capacitance Panasonic ECA1HAM221X

Description
Capacitor 50V 220UFD Radial Panasonic ECA 10D x 12.5mm; Capacitance:220µF; Voltage Rating:50V; Product Range:-; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:10mm; Lead Spacing:5mm; Height:12.5mm; ESR:- RoHS Compliant: Yes
Description
Capacitor 50V 220UFD Radial Panasonic ECA 10D x 12.5mm; Capacitance:220µF; Voltage Rating:50V; Product Range:-; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:10mm; Lead Spacing:5mm; Height:12.5mm; ESR:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor 50V 220Ufd Radial Panasonic Eca 10D X 12.5Mm; Capacitance Panasonic - 31AC3234 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor 50V 220Ufd Radial Panasonic Eca 10D X 12.5Mm; Capacitance Panasonic
31AC3234
Capacitor 50V 220Ufd Radial Panasonic Eca 10D X 12.5Mm; Capacitance Panasonic 31AC3234
Capacitor 50V 220UFD Radial Panasonic ECA 10D x 12.5mm; Capacitance:220µF; Voltage Rating:50V; Product Range:-; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:10mm; Lead Spacing:5mm; Height:12.5mm; ESR:- RoHS Compliant: Yes

Capacitor 50V 220UFD Radial Panasonic ECA 10D x 12.5mm; Capacitance:220µF; Voltage Rating:50V; Product Range:-; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:10mm; Lead Spacing:5mm; Height:12.5mm; ESR:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 31AC3234
Product Name Capacitor 50V 220Ufd Radial Panasonic Eca 10D X 12.5Mm; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C163U063AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details