Panasonic Capacitor Alum Elec, 2.2Uf, 50V, 20%, Radial; Capacitance Panasonic ECA1HAK2R2X

Description
CAPACITOR ALUM ELEC, 2.2UF, 50V, 20%, RADIAL; Capacitance:2.2µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:2mm; Product Length:- RoHS Compliant: Yes
Datasheet
Description
CAPACITOR ALUM ELEC, 2.2UF, 50V, 20%, RADIAL; Capacitance:2.2µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:2mm; Product Length:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Alum Elec, 2.2Uf, 50V, 20%, Radial; Capacitance Panasonic - 38K1166 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec, 2.2Uf, 50V, 20%, Radial; Capacitance Panasonic
38K1166
Capacitor Alum Elec, 2.2Uf, 50V, 20%, Radial; Capacitance Panasonic 38K1166
CAPACITOR ALUM ELEC, 2.2UF, 50V, 20%, RADIAL; Capacitance:2.2µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:2mm; Product Length:- RoHS Compliant: Yes

CAPACITOR ALUM ELEC, 2.2UF, 50V, 20%, RADIAL; Capacitance:2.2µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:2mm; Product Length:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 38K1166
Product Name Capacitor Alum Elec, 2.2Uf, 50V, 20%, Radial; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C303U025AB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details