Panasonic Aluminium Capacitors ECA1EHG331

Description
NHG radial Al elect cap 330uF 25Vdc
Request a Quote Datasheet
Description
NHG radial Al elect cap 330uF 25Vdc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 7270663 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7270663
Aluminium Capacitors 7270663
NHG radial Al elect cap 330uF 25Vdc

NHG radial Al elect cap 330uF 25Vdc

Supplier's Site
Aluminium Capacitors - 9233230 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
9233230
Aluminium Capacitors 9233230
NHG Radial Al Elect Cap 330uF 25Vdc

NHG Radial Al Elect Cap 330uF 25Vdc

Supplier's Site
Aluminium Capacitors - 7270663P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7270663P
Aluminium Capacitors 7270663P
NHG radial Al elect cap 330uF 25Vdc

NHG radial Al elect cap 330uF 25Vdc

Supplier's Site
Cap, Alu Elec, 330Uf, 25V, Radial; Capacitance Panasonic - 62W6123 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, 330Uf, 25V, Radial; Capacitance Panasonic
62W6123
Cap, Alu Elec, 330Uf, 25V, Radial; Capacitance Panasonic 62W6123
CAP, ALU ELEC, 330UF, 25V, RADIAL; Capacitance:330µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

CAP, ALU ELEC, 330UF, 25V, RADIAL; Capacitance:330µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 7270663 7270663P 62W6123
Product Name Aluminium Capacitors Aluminium Capacitors Cap, Alu Elec, 330Uf, 25V, Radial; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Capacitance Range 330 microF 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1701254 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-411-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Ceramic Capacitors - 1608-050525000680FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details