NHG min Al electrolytic cap,220uF 25V
NHG min Al electrolytic cap,220uF 25V
NHG min Al electrolytic cap,220uF 25V
CAPACITOR; ALUMINUM ELECTROLYTIC; CAP 220UF;VOL-RTG 25V ; RADIAL; NHG
Aluminium Electrolytic Capacitor, AEC-Q200 NHG Series, 220 - F, - 20%, 25 V, 8 mm RoHS Compliant: Yes
220uF 25V 230mA@120Hz ±20% Plugin,D8xL11.5mm Aluminum Electrolytic Capacitors - Leaded ROHS
| RS Components, Ltd. | RS Components, Ltd. | Allied Electronics, Inc. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 3654133 | 3654133P | 70067794 | 62W6122 | ECA1EHG221 |
| Product Name | Aluminium Capacitors | Aluminium Capacitors | CAPACITOR; ALUMINUM ELECTROLYTIC; CAP 220UF;VOL-RTG 25V ; RADIAL; NHG | Aluminium Electrolytic Capacitor, Aec-Q200 Nhg Series, 220 F, 20%, 25 V, 8 Mm Rohs Compliant Panasonic | Capacitors |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | |||
| Capacitance Type | Fixed | Fixed | Fixed | Fixed | |
| RoHS Compliant | Yes | Yes | Yes | Yes | |
| Electrolytic Capacitors | Aluminum Electrolytic; Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 220 microF | 220 microF |