Panasonic Aluminium Capacitors ECA1CM101

Description
M radial Al elect cap,100uF 16V 85deg C
Request a Quote Datasheet
Description
M radial Al elect cap,100uF 16V 85deg C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 2286650 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2286650
Aluminium Capacitors 2286650
M radial Al elect cap,100uF 16V 85deg C

M radial Al elect cap,100uF 16V 85deg C

Supplier's Site
Aluminium Capacitors - 1077579 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1077579
Aluminium Capacitors 1077579
M radial Al elect cap,100uF 16V 85deg C

M radial Al elect cap,100uF 16V 85deg C

Supplier's Site
Capacitors - ECA1CM101 - ODG (Origin Data Global)
Shenzhen, China
Capacitors
ECA1CM101
Capacitors ECA1CM101
100uF 16V ±20% 180mA@120Hz Plugin,D5xL11mm Aluminum Electrolytic Capacitors - Leaded ROHS

100uF 16V ±20% 180mA@120Hz Plugin,D5xL11mm Aluminum Electrolytic Capacitors - Leaded ROHS

Supplier's Site
CAPACITOR; ALUMINUM ELECTROLYTIC; CAP 100UF;VOL-RTG 16V ; RADIAL; NHG - 70067786 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR; ALUMINUM ELECTROLYTIC; CAP 100UF;VOL-RTG 16V ; RADIAL; NHG
70067786
CAPACITOR; ALUMINUM ELECTROLYTIC; CAP 100UF;VOL-RTG 16V ; RADIAL; NHG 70067786
CAPACITOR; ALUMINUM ELECTROLYTIC; CAP 100UF;VOL-RTG 16V ; RADIAL; NHG

CAPACITOR; ALUMINUM ELECTROLYTIC; CAP 100UF;VOL-RTG 16V ; RADIAL; NHG

Supplier's Site
Aluminium Electrolytic Capacitor, Aec-Q200 M Series, 100 F, 20%, 16 V, 5 Mm, Radial Leaded Rohs Compliant Panasonic - 62W6108 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Aec-Q200 M Series, 100 F, 20%, 16 V, 5 Mm, Radial Leaded Rohs Compliant Panasonic
62W6108
Aluminium Electrolytic Capacitor, Aec-Q200 M Series, 100 F, 20%, 16 V, 5 Mm, Radial Leaded Rohs Compliant Panasonic 62W6108
Aluminium Electrolytic Capacitor, AEC-Q200 M Series, 100 - F, - 20%, 16 V, 5 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, AEC-Q200 M Series, 100 - F, - 20%, 16 V, 5 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ODG (Origin Data Global) Allied Electronics, Inc. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 2286650 ECA1CM101 70067786 62W6108
Product Name Aluminium Capacitors Capacitors CAPACITOR; ALUMINUM ELECTROLYTIC; CAP 100UF;VOL-RTG 16V ; RADIAL; NHG Aluminium Electrolytic Capacitor, Aec-Q200 M Series, 100 F, 20%, 16 V, 5 Mm, Radial Leaded Rohs Compliant Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor Leaded Capacitor
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Technology Film Capacitors
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 106RMB700K# - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
Aluminium Capacitors - 1701091 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-1294-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Metallized Polypropylene Film Capacitor(Dipped) - W31(CBB21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, inverter welders, and more.
View Details