Panasonic Cap, 10Uf, 16V, Alu Elec, Radial; Capacitance Panasonic ECA1CM100I

Description
CAP, 10UF, 16V, ALU ELEC, RADIAL; Capacitance:10µF; Voltage Rating:16V; Product Range:M Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:5mm; Lead Spacing:2.5mm; Height:11mm; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
CAP, 10UF, 16V, ALU ELEC, RADIAL; Capacitance:10µF; Voltage Rating:16V; Product Range:M Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:5mm; Lead Spacing:2.5mm; Height:11mm; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 10Uf, 16V, Alu Elec, Radial; Capacitance Panasonic - 72AC5605 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 16V, Alu Elec, Radial; Capacitance Panasonic
72AC5605
Cap, 10Uf, 16V, Alu Elec, Radial; Capacitance Panasonic 72AC5605
CAP, 10UF, 16V, ALU ELEC, RADIAL; Capacitance:10µF; Voltage Rating:16V; Product Range:M Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:5mm; Lead Spacing:2.5mm; Height:11mm; Operating Temperature RoHS Compliant: Yes

CAP, 10UF, 16V, ALU ELEC, RADIAL; Capacitance:10µF; Voltage Rating:16V; Product Range:M Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:5mm; Lead Spacing:2.5mm; Height:11mm; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 72AC5605
Product Name Cap, 10Uf, 16V, Alu Elec, Radial; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 10 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-412-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 200000 microF
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101C303U100CE2D - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers