Panasonic CAPACITOR; ALUMINUM ELECTROLYTIC; CAP 10UF;VOL-RTG 16V ; RADIAL; NHG ECA1CM100

Description
CAPACITOR; ALUMINUM ELECTROLYTIC; CAP 10UF;VOL-RTG 16V ; RADIAL; NHG
Description
CAPACITOR; ALUMINUM ELECTROLYTIC; CAP 10UF;VOL-RTG 16V ; RADIAL; NHG

Suppliers

Company
Product
Description
Supplier Links
CAPACITOR; ALUMINUM ELECTROLYTIC; CAP 10UF;VOL-RTG 16V ; RADIAL; NHG - 70067785 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR; ALUMINUM ELECTROLYTIC; CAP 10UF;VOL-RTG 16V ; RADIAL; NHG
70067785
CAPACITOR; ALUMINUM ELECTROLYTIC; CAP 10UF;VOL-RTG 16V ; RADIAL; NHG 70067785
CAPACITOR; ALUMINUM ELECTROLYTIC; CAP 10UF;VOL-RTG 16V ; RADIAL; NHG

CAPACITOR; ALUMINUM ELECTROLYTIC; CAP 10UF;VOL-RTG 16V ; RADIAL; NHG

Supplier's Site
Aluminium Electrolytic Capacitor, Aec-Q200 M Series, 10 F, 20%, 16 V, 5 Mm, Radial Leaded Rohs Compliant Panasonic - 62W6107 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Aec-Q200 M Series, 10 F, 20%, 16 V, 5 Mm, Radial Leaded Rohs Compliant Panasonic
62W6107
Aluminium Electrolytic Capacitor, Aec-Q200 M Series, 10 F, 20%, 16 V, 5 Mm, Radial Leaded Rohs Compliant Panasonic 62W6107
Aluminium Electrolytic Capacitor, AEC-Q200 M Series, 10 - F, - 20%, 16 V, 5 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, AEC-Q200 M Series, 10 - F, - 20%, 16 V, 5 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 70067785 62W6107
Product Name CAPACITOR; ALUMINUM ELECTROLYTIC; CAP 10UF;VOL-RTG 16V ; RADIAL; NHG Aluminium Electrolytic Capacitor, Aec-Q200 M Series, 10 F, 20%, 16 V, 5 Mm, Radial Leaded Rohs Compliant Panasonic
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1608-050525006P20HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101392U050AB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details