Panasonic Aluminium Capacitors ECA1CHG471

Description
NHG min Al electrolytic cap,470uF 16V
Request a Quote Datasheet
Description
NHG min Al electrolytic cap,470uF 16V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 3654076 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
3654076
Aluminium Capacitors 3654076
NHG min Al electrolytic cap,470uF 16V

NHG min Al electrolytic cap,470uF 16V

Supplier's Site
Aluminium Capacitors - 3654076P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
3654076P
Aluminium Capacitors 3654076P
NHG min Al electrolytic cap,470uF 16V

NHG min Al electrolytic cap,470uF 16V

Supplier's Site
Aluminium Capacitors - 1084076 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1084076
Aluminium Capacitors 1084076
NHG min Al electrolytic cap,470uF 16V

NHG min Al electrolytic cap,470uF 16V

Supplier's Site
Aluminium Electrolytic Capacitor, Aec-Q200 Nhg Series, 470 F, 20%, 16 V, 8 Mm Rohs Compliant Panasonic - 62W6104 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Aec-Q200 Nhg Series, 470 F, 20%, 16 V, 8 Mm Rohs Compliant Panasonic
62W6104
Aluminium Electrolytic Capacitor, Aec-Q200 Nhg Series, 470 F, 20%, 16 V, 8 Mm Rohs Compliant Panasonic 62W6104
Aluminium Electrolytic Capacitor, AEC-Q200 NHG Series, 470 - F, - 20%, 16 V, 8 mm RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, AEC-Q200 NHG Series, 470 - F, - 20%, 16 V, 8 mm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - ECA1CHG471 - ODG (Origin Data Global)
Shenzhen, China
Capacitors
ECA1CHG471
Capacitors ECA1CHG471
470uF 16V ±20% 310mA@120Hz Plugin,D8xL11.5mm Aluminum Electrolytic Capacitors - Leaded ROHS

470uF 16V ±20% 310mA@120Hz Plugin,D8xL11.5mm Aluminum Electrolytic Capacitors - Leaded ROHS

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 3654076 3654076P 62W6104 ECA1CHG471
Product Name Aluminium Capacitors Aluminium Capacitors Aluminium Electrolytic Capacitor, Aec-Q200 Nhg Series, 470 F, 20%, 16 V, 8 Mm Rohs Compliant Panasonic Capacitors
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes
Unlock Full Specs
to access all available technical data

Similar Products

Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Film Capacitors - 116307 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Telephone equipment
View Details