Panasonic Aluminium Capacitors ECA1CHG102

Description
NHG min Al electrolytic cap,1000uF 16V
Request a Quote Datasheet
Description
NHG min Al electrolytic cap,1000uF 16V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 3654098 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
3654098
Aluminium Capacitors 3654098
NHG min Al electrolytic cap,1000uF 16V

NHG min Al electrolytic cap,1000uF 16V

Supplier's Site
Aluminium Capacitors - 3654098P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
3654098P
Aluminium Capacitors 3654098P
NHG min Al electrolytic cap,1000uF 16V

NHG min Al electrolytic cap,1000uF 16V

Supplier's Site
Aluminium Capacitors - 1084077 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1084077
Aluminium Capacitors 1084077
NHG min Al electrolytic cap,1000uF 16V

NHG min Al electrolytic cap,1000uF 16V

Supplier's Site
Capacitors - ECA1CHG102 - ODG (Origin Data Global)
Shenzhen, China
Capacitors
ECA1CHG102
Capacitors ECA1CHG102
1000uF 16V ±20% 560mA@120Hz Plugin,D10xL16mm Aluminum Electrolytic Capacitors - Leaded ROHS

1000uF 16V ±20% 560mA@120Hz Plugin,D10xL16mm Aluminum Electrolytic Capacitors - Leaded ROHS

Supplier's Site
CAPACITOR; ALUMINUM ELECTROLYTIC; CAP 1000UF;VOL-RTG 16V ; RADIAL; NHG - 70067780 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR; ALUMINUM ELECTROLYTIC; CAP 1000UF;VOL-RTG 16V ; RADIAL; NHG
70067780
CAPACITOR; ALUMINUM ELECTROLYTIC; CAP 1000UF;VOL-RTG 16V ; RADIAL; NHG 70067780
CAPACITOR; ALUMINUM ELECTROLYTIC; CAP 1000UF;VOL-RTG 16V ; RADIAL; NHG

CAPACITOR; ALUMINUM ELECTROLYTIC; CAP 1000UF;VOL-RTG 16V ; RADIAL; NHG

Supplier's Site
Aluminium Electrolytic Capacitor, Aec-Q200 Nhg Series, 1000 F, 20%, 16 V, 10 Mm Rohs Compliant Panasonic - 62W6097 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Aec-Q200 Nhg Series, 1000 F, 20%, 16 V, 10 Mm Rohs Compliant Panasonic
62W6097
Aluminium Electrolytic Capacitor, Aec-Q200 Nhg Series, 1000 F, 20%, 16 V, 10 Mm Rohs Compliant Panasonic 62W6097
Aluminium Electrolytic Capacitor, AEC-Q200 NHG Series, 1000 - F, - 20%, 16 V, 10 mm RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, AEC-Q200 NHG Series, 1000 - F, - 20%, 16 V, 10 mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Allied Electronics, Inc. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 3654098 3654098P ECA1CHG102 70067780 62W6097
Product Name Aluminium Capacitors Aluminium Capacitors Capacitors CAPACITOR; ALUMINUM ELECTROLYTIC; CAP 1000UF;VOL-RTG 16V ; RADIAL; NHG Aluminium Electrolytic Capacitor, Aec-Q200 Nhg Series, 1000 F, 20%, 16 V, 10 Mm Rohs Compliant Panasonic
Configuration / Form Factor Chip Capacitor Leaded Capacitor
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 1000 microF 1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-2680-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1763-0603B103J500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1701204 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details