Panasonic Aluminium Electrolytic Capacitor, Aec-Q200 Nhg Series, 1000 F, 20%, 10 V, 10 Mm Rohs Compliant Panasonic ECA1AHG102

Description
Aluminium Electrolytic Capacitor, AEC-Q200 NHG Series, 1000 - F, - 20%, 10 V, 10 mm RoHS Compliant: Yes
Description
Aluminium Electrolytic Capacitor, AEC-Q200 NHG Series, 1000 - F, - 20%, 10 V, 10 mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminium Electrolytic Capacitor, Aec-Q200 Nhg Series, 1000 F, 20%, 10 V, 10 Mm Rohs Compliant Panasonic - 62W6079 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Aec-Q200 Nhg Series, 1000 F, 20%, 10 V, 10 Mm Rohs Compliant Panasonic
62W6079
Aluminium Electrolytic Capacitor, Aec-Q200 Nhg Series, 1000 F, 20%, 10 V, 10 Mm Rohs Compliant Panasonic 62W6079
Aluminium Electrolytic Capacitor, AEC-Q200 NHG Series, 1000 - F, - 20%, 10 V, 10 mm RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, AEC-Q200 NHG Series, 1000 - F, - 20%, 10 V, 10 mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 62W6079
Product Name Aluminium Electrolytic Capacitor, Aec-Q200 Nhg Series, 1000 F, 20%, 10 V, 10 Mm Rohs Compliant Panasonic
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details
Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C224U020CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details