Panasonic Aluminium Capacitors ECA0JM102

Description
M radial Al elect cap 1000uF 6.3Vdc
Request a Quote Datasheet
Description
M radial Al elect cap 1000uF 6.3Vdc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 7270499 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7270499
Aluminium Capacitors 7270499
M radial Al elect cap 1000uF 6.3Vdc

M radial Al elect cap 1000uF 6.3Vdc

Supplier's Site
Aluminium Capacitors - 9233158 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
9233158
Aluminium Capacitors 9233158
M Radial Al Elect Cap 1000uF 6.3Vdc

M Radial Al Elect Cap 1000uF 6.3Vdc

Supplier's Site
Aluminium Capacitors - 7270499P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7270499P
Aluminium Capacitors 7270499P
M radial Al elect cap 1000uF 6.3Vdc

M radial Al elect cap 1000uF 6.3Vdc

Supplier's Site
Capacitors - ECA0JM102 - ODG (Origin Data Global)
Shenzhen, China
Capacitors
ECA0JM102
Capacitors ECA0JM102
1000uF 6.3V ±20% 580mA@120Hz Plugin,D8xL11.5mm Aluminum Electrolytic Capacitors - Leaded ROHS

1000uF 6.3V ±20% 580mA@120Hz Plugin,D8xL11.5mm Aluminum Electrolytic Capacitors - Leaded ROHS

Supplier's Site
Aluminium Electrolytic Capacitor, Aec-Q200 M Series, 1000 F, 20%, 6.3 V, 8 Mm Rohs Compliant Panasonic - 62W6071 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Aec-Q200 M Series, 1000 F, 20%, 6.3 V, 8 Mm Rohs Compliant Panasonic
62W6071
Aluminium Electrolytic Capacitor, Aec-Q200 M Series, 1000 F, 20%, 6.3 V, 8 Mm Rohs Compliant Panasonic 62W6071
Aluminium Electrolytic Capacitor, AEC-Q200 M Series, 1000 - F, - 20%, 6.3 V, 8 mm RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, AEC-Q200 M Series, 1000 - F, - 20%, 6.3 V, 8 mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 7270499 9233158 7270499P ECA0JM102 62W6071
Product Name Aluminium Capacitors Aluminium Capacitors Aluminium Capacitors Capacitors Aluminium Electrolytic Capacitor, Aec-Q200 M Series, 1000 F, 20%, 6.3 V, 8 Mm Rohs Compliant Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor; Chip Capacitor Leaded Capacitor
Capacitance Type Fixed Fixed Fixed Fixed Fixed
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Paper Film Capacitors - 104PPA122K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details