3.3uF 400V Radial Aluminum Electrolytic Capacitor, 10x12.5mm Product overview: ECA-2GHG3R3B from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3uF, 400V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3.3uF, 400V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-ECA-2GHG3R3B can be used for catalog matching and distributor lookup.
Manufacturer: Panasonic
Win Source Part Number: 870006-ECA-2GHG3R3B
Series: NHG-A
Operating Temperature Range: -25°C ~ 105°C
Features: 3.3 µF 400 V Aluminum Electrolytic Capacitors Radial, Can - 2000 Hrs @ 105°C
Package: Radial, Can
Package: Cut Tape (CT), Tape & Box (TB)
Mounting: Through Hole
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 49 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Other Part Number: ECA-2GHG3R3B-ND, ECA2GHG3R3B, P19570TB, P19570CT
CAP ALUM 3.3UF 20% 400V RADIAL
Al Lytic Cap, Radial NHG Series, 105C RoHS Compliant: Yes
Cap Aluminum Lytic 3.3uF 400V 20% (10 X 12.5mm) Radial 5mm 40mA 2000h 105C Ammo Pack
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 58-ECA-2GHG3R3B | 870006-ECA-2GHG3R3B | ECA-2GHG3R3B | 48W7921 | 590-ECA-2GHG3R3B |
| Product Name | 3.3uF 400V Capacitor | Aluminum Capacitors - ECA-2GHG3R3B | Capacitors - Aluminum Electrolytic Capacitors | Al Lytic Cap, Radial Nhg Series, 105C Rohs Compliant Panasonic | Cap Aluminum Lytic 3.3uF 400V 20% (10 X 12.5mm) Radial 5mm 40mA 2000h 105C Ammo Pack |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| RoHS Compliant | Yes | Yes | Yes | ||
| Operating Temperature | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | -25 C (-13 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |||
| Capacitance Range | 3.3 microF | 3.3 microF | 3.3 microF |