CAP ALUM 2.2UF 20% 400V RADIAL
ALUMINUM ELECTROLYTIC CAPACITOR, 2.2UF, 400V, 20%, RADIAL; Capacitance:2.2µF; Voltage(DC):400V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Lead Spacing:3.5mm RoHS Compliant: Yes
CAP ALUM 2.2UF 20% 400V RADIAL
ECA-NHG Series 400 V 2.2 uF ?8x11.5mm LS=3.5mm 105°C Radial Electrolytic Cap
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | ECA-2GHG2R2 | 96K9250 | ECA-2GHG2R2 | 590-ECA-2GHG2R2 |
| Product Name | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor, 2.2Uf, 400V, 20%, Radial; Capacitance Panasonic | Aluminum Electrolytic Capacitors | ECA-NHG Series 400 V 2.2 uF ?8x11.5mm LS=3.5mm 105°C Radial Electrolytic Cap |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; PC Pin | Leaded Capacitor; Through Hole | Leaded Capacitor |
| Technology | Single-Layer | Film Capacitors | ||
| Applications | General Purpose; General Purpose | General Purpose | ||
| Capacitance Type | Fixed | Fixed | Fixed | |
| Features | Polarized | Polarized | Polarized |