Panasonic Aluminum Electrolytic Capacitor, 2.2Uf, 250V, 20%, Radial; Capacitance Panasonic ECA-2EM2R2

Description
ALUMINUM ELECTROLYTIC CAPACITOR, 2.2UF, 250V, 20%, RADIAL; Capacitance:2.2µF; Voltage(DC):250V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:2.5mm RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR, 2.2UF, 250V, 20%, RADIAL; Capacitance:2.2µF; Voltage(DC):250V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:2.5mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor, 2.2Uf, 250V, 20%, Radial; Capacitance Panasonic - 96K9243 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 2.2Uf, 250V, 20%, Radial; Capacitance Panasonic
96K9243
Aluminum Electrolytic Capacitor, 2.2Uf, 250V, 20%, Radial; Capacitance Panasonic 96K9243
ALUMINUM ELECTROLYTIC CAPACITOR, 2.2UF, 250V, 20%, RADIAL; Capacitance:2.2µF; Voltage(DC):250V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:2.5mm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 2.2UF, 250V, 20%, RADIAL; Capacitance:2.2µF; Voltage(DC):250V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:2.5mm RoHS Compliant: Yes

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - ECA-2EM2R2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
ECA-2EM2R2
Capacitors - Aluminum Electrolytic Capacitors ECA-2EM2R2
CAP ALUM 2.2UF 20% 250V RADIAL

CAP ALUM 2.2UF 20% 250V RADIAL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors
Product Number 96K9243 ECA-2EM2R2
Product Name Aluminum Electrolytic Capacitor, 2.2Uf, 250V, 20%, Radial; Capacitance Panasonic Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor; PC Pin Leaded Capacitor
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Features Polarized Polarized
Capacitance Range 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 1763-0504B103J500PW-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers