Panasonic Capacitors - Aluminum Electrolytic Capacitors ECA-2EM010

Description
CAP ALUM 1UF 20% 250V RADIAL
Description
CAP ALUM 1UF 20% 250V RADIAL

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - ECA-2EM010 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
ECA-2EM010
Capacitors - Aluminum Electrolytic Capacitors ECA-2EM010
CAP ALUM 1UF 20% 250V RADIAL

CAP ALUM 1UF 20% 250V RADIAL

Supplier's Site
Aluminum Electrolytic Capacitor, 1Uf, 250V, 20%, Radial; Capacitance Panasonic - 96K9240 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 1Uf, 250V, 20%, Radial; Capacitance Panasonic
96K9240
Aluminum Electrolytic Capacitor, 1Uf, 250V, 20%, Radial; Capacitance Panasonic 96K9240
ALUMINUM ELECTROLYTIC CAPACITOR, 1UF, 250V, 20%, RADIAL; Capacitance:1µF; Voltage(DC):250V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:2.5mm; Product Diameter:6.3mm; ESR:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 1UF, 250V, 20%, RADIAL; Capacitance:1µF; Voltage(DC):250V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:2.5mm; Product Diameter:6.3mm; ESR:- RoHS Compliant: Yes

Supplier's Site
Cap 1Uf 250Vdc 20% 6.3 X 11.2Mm Rdl 2.5Mm 34Ma 2000 Hr Rohs Compliant Panasonic - 79AH1762 - Newark, An Avnet Company
Chicago, IL, United States
Cap 1Uf 250Vdc 20% 6.3 X 11.2Mm Rdl 2.5Mm 34Ma 2000 Hr Rohs Compliant Panasonic
79AH1762
Cap 1Uf 250Vdc 20% 6.3 X 11.2Mm Rdl 2.5Mm 34Ma 2000 Hr Rohs Compliant Panasonic 79AH1762
CAP 1UF 250VDC 20% 6.3 X 11.2MM RDL 2.5MM 34MA 2000 HR ROHS COMPLIANT: YES

CAP 1UF 250VDC 20% 6.3 X 11.2MM RDL 2.5MM 34MA 2000 HR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number ECA-2EM010 96K9240 79AH1762
Product Name Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor, 1Uf, 250V, 20%, Radial; Capacitance Panasonic Cap 1Uf 250Vdc 20% 6.3 X 11.2Mm Rdl 2.5Mm 34Ma 2000 Hr Rohs Compliant Panasonic
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Single-Layer
Applications General Purpose; General Purpose
Capacitance Type Fixed Fixed Fixed
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0504B183K101P-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101153U030AF2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers