Mfr: Freescale Semiconductor
Category: Connectors,Interconn
Packaging: Bulk
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Voltage - Rated: 1.3VDC
Lifetime @ Temp.: 2500 Hrs @ 125°C
Operating Temperature: -40°C ~ 85°C
Polarization: Either
Cap Aluminum Lytic 10uF 250V 20% (10 X 16mm) Radial 5mm 88mA 2000h 105C Ammo Pack Product overview: ECA-2EHG100B from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uF, 250V, 88mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10uF, 250V, 88mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-ECA-2EHG100B can be used for catalog matching and distributor lookup.
CAP ALUM 10UF 20% 250V RADIAL
Al Lytic Cap, Radial NHG Series, 105C RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 58-ECA-2EHG100B | ECA-2EHG100B | 48W7893 | |
| Product Name | Connectors,Interconnects | 10uF 250V 88mA Capacitor | Capacitors - Aluminum Electrolytic Capacitors | Al Lytic Cap, Radial Nhg Series, 105C Rohs Compliant Panasonic |
| Capacitance Range | 0.2200 microF | 10 microF | 10 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | ||
| Packing Method | Bulk; Bulk | Tape Reel; Tape & Box (TB) | Tape Reel | |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| RoHS Compliant | Yes | Yes |