Win Source Part Number: 1056757-ECA-2CHG100
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: NHG-A
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 0.531" (13.50mm)
Standard Package: 200
Capacitance: 10 µF
Tolerance: ±20%
Voltage - Rated: 160 V
Lead Spacing: 0.197" (5.00mm)
Lifetime @ Temp.: 2000 Hrs @ 105°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -25°C ~ 105°C
Dimension: 0.394" Dia (10.00mm)
Alternative Parts (Cross-Reference): 200PK10MEFC8X11.5; UPS2C100MPD1TD; UVK2D100MPD; 160PK10MEFC8X11.5; UPS2C100MPD; ECA-2DHG100BECA 2CHG100; ECA2CHG100; ECA2CHG100.;
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Panasonic Electronic Components
Other Names: P5856,ECA2CHG100
Base Product Number: ECA-2CH
Ripple Current @ Low Frequency: 70 mA @ 120 Hz
Ripple Current @ High Frequency: 105 mA @ 100 kHz
10uF 160V Radial Al Electrolytic Capacitor, 70mA, 105C Product overview: ECA-2CHG100 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uF, 160V, 70mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10uF, 160V, 70mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-ECA-2CHG100 can be used for catalog matching and distributor lookup.
ALUMINUM ELECTROLYTIC CAPACITOR, 10UF, 160V, 20%, RADIAL; Capacitance:10µF; Voltage(DC):160V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm; ESR:-RoHS Compliant: Yes
CAP ALUM 10UF 20% 160V RADIAL
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1056757-ECA-2CHG100 | 58-ECA-2CHG100 | 96K9228 | ECA-2CHG100 |
| Product Name | Capacitors - Aluminum Electrolytic Capacitors | 10uF 160V 70mA Capacitor | Aluminum Electrolytic Capacitor, 10Uf, 160V, 20%, Radial; Capacitance Panasonic | Capacitors - Aluminum Electrolytic Capacitors |
| Operating Temperature | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | |||
| Capacitance Range | 10 microF | 10 microF | 10 microF | 10 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | |
| WVDC | 160 volts | 160 volts | 160 volts | 160 volts |