Panasonic Aluminum Electrolytic Capacitor, 3.3Uf, 20%, 100V, Radial; Capacitance Panasonic ECA-2AM3R3

Description
ALUMINUM ELECTROLYTIC CAPACITOR, 3.3UF, 20%, 100V, RADIAL; Capacitance:3.3µF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:2mm RoHS Compliant: Yes
Datasheet
Description
ALUMINUM ELECTROLYTIC CAPACITOR, 3.3UF, 20%, 100V, RADIAL; Capacitance:3.3µF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:2mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor, 3.3Uf, 20%, 100V, Radial; Capacitance Panasonic - 58T1674 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 3.3Uf, 20%, 100V, Radial; Capacitance Panasonic
58T1674
Aluminum Electrolytic Capacitor, 3.3Uf, 20%, 100V, Radial; Capacitance Panasonic 58T1674
ALUMINUM ELECTROLYTIC CAPACITOR, 3.3UF, 20%, 100V, RADIAL; Capacitance:3.3µF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:2mm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 3.3UF, 20%, 100V, RADIAL; Capacitance:3.3µF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - ECA-2AM3R3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
ECA-2AM3R3
Capacitors - Aluminum Electrolytic Capacitors ECA-2AM3R3
CAP ALUM 3.3UF 20% 100V RADIAL

CAP ALUM 3.3UF 20% 100V RADIAL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors
Product Number 58T1674 ECA-2AM3R3
Product Name Aluminum Electrolytic Capacitor, 3.3Uf, 20%, 100V, Radial; Capacitance Panasonic Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor; PC Pin Leaded Capacitor
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Features Polarized Polarized
Capacitance Range 3.3 microF 3.3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101142U100AB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers