Al Lytic Cap, Radial M Series, 85C RoHS Compliant: Yes
CAP ALUM 2.2UF 20% 100V RADIAL
CAP ALUM 2.2UF 20% 100V RADIAL
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 48W7825 | ECA-2AM2R2I | 590-ECA-2AM2R2I |
| Product Name | Al Lytic Cap, Radial M Series, 85C Rohs Compliant Panasonic | Capacitors - Aluminum Electrolytic Capacitors | CAP ALUM 2.2UF 20% 100V RADIAL |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Capacitance Type | Fixed | Fixed | |
| RoHS Compliant | Yes | ||
| Packing Method | Tape Reel | Tape Reel; Cut Tape (CT)Tape & Box (TB) | Tape Reel; Tape & Box (TB) |
| Technology | Single-Layer |