Category: OEM Souring
Win Source Part Number: 1467634-ECA-2AM102
Manufacturer: Panasonic
CAP ALUM 1000UF 20% 100V RADIAL
CAP ALUM 1000UF 20% 100V RADIAL
ALUMINUM ELECTROLYTIC CAPACITOR 1000UF, 100V, 20%, RADIAL; Capacitance:1000µF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:7.5mm RoHS Compliant: Yes
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1467634-ECA-2AM102 | ECA-2AM102 | 590-ECA-2AM102 | 96K9223 |
| Product Name | OEM Souring | Capacitors - Aluminum Electrolytic Capacitors | CAP ALUM 1000UF 20% 100V RADIAL | Aluminum Electrolytic Capacitor 1000Uf, 100V, 20%, Radial; Capacitance Panasonic |
| Electrolytic Capacitors | Aluminum Electrolytic | |||
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; PC Pin | |
| Technology | Single-Layer | |||
| Applications | General Purpose; General Purpose | |||
| Capacitance Type | Fixed | Fixed |