Panasonic Connectors, Interconnects - AC Power Connectors - Power Entry Connector Accessories ECA-2AM101B

Description
Manufacturer: AMIS Category: Connectors, Interconnects - AC Power Connectors - Power Entry Connector Accessories Packaging: Bulk Part Status: Obsolete Tolerance: ±20% Voltage - Rated: 6.3V Lifetime @ Temp.: 2500 Hrs @ 125°C Operating Temperature: -40°C ~ 85°C Ripple Current @ Low Frequency: 45 mA @ 120 Hz Ripple Current @ High Frequency: 278 mA @ 100 kHz Lead Spacing: 0.886" (22.50mm) Size / Dimension: 0.146" L x 0.146" W (3.70mm x 3.70mm) Height - Seated (Max): 0.228" (5.80mm)
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors, Interconnects - AC Power Connectors - Power Entry Connector Accessories Packaging: Bulk Part Status: Obsolete Tolerance: ±20% Voltage - Rated: 6.3V Lifetime @ Temp.: 2500 Hrs @ 125°C Operating Temperature: -40°C ~ 85°C Ripple Current @ Low Frequency: 45 mA @ 120 Hz Ripple Current @ High Frequency: 278 mA @ 100 kHz Lead Spacing: 0.886" (22.50mm) Size / Dimension: 0.146" L x 0.146" W (3.70mm x 3.70mm) Height - Seated (Max): 0.228" (5.80mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - AC Power Connectors - Power Entry Connector Accessories -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - AC Power Connectors - Power Entry Connector Accessories
Connectors, Interconnects - AC Power Connectors - Power Entry Connector Accessories
Manufacturer: AMIS Category: Connectors, Interconnects - AC Power Connectors - Power Entry Connector Accessories Packaging: Bulk Part Status: Obsolete Tolerance: ±20% Voltage - Rated: 6.3V Lifetime @ Temp.: 2500 Hrs @ 125°C Operating Temperature: -40°C ~ 85°C Ripple Current @ Low Frequency: 45 mA @ 120 Hz Ripple Current @ High Frequency: 278 mA @ 100 kHz Lead Spacing: 0.886" (22.50mm) Size / Dimension: 0.146" L x 0.146" W (3.70mm x 3.70mm) Height - Seated (Max): 0.228" (5.80mm)

Manufacturer: AMIS
Category: Connectors, Interconnects - AC Power Connectors - Power Entry Connector Accessories
Packaging: Bulk
Part Status: Obsolete
Tolerance: ±20%
Voltage - Rated: 6.3V
Lifetime @ Temp.: 2500 Hrs @ 125°C
Operating Temperature: -40°C ~ 85°C
Ripple Current @ Low Frequency: 45 mA @ 120 Hz
Ripple Current @ High Frequency: 278 mA @ 100 kHz
Lead Spacing: 0.886" (22.50mm)
Size / Dimension: 0.146" L x 0.146" W (3.70mm x 3.70mm)
Height - Seated (Max): 0.228" (5.80mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors, Interconnects - AC Power Connectors - Power Entry Connector Accessories
Voltage Rating 6 volts
Unlock Full Specs
to access all available technical data

Similar Products