Panasonic 47uF 100V 165mA Capacitor ECA-2AHG470B

Description
47uF 100V Radial Aluminum Electrolytic Capacitor, 165mA, 105C Product overview: ECA-2AHG470B from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47uF, 100V, 165mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47uF, 100V, 165mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-ECA-2AHG470B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
47uF 100V Radial Aluminum Electrolytic Capacitor, 165mA, 105C Product overview: ECA-2AHG470B from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47uF, 100V, 165mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47uF, 100V, 165mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-ECA-2AHG470B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
47uF 100V 165mA Capacitor
58-ECA-2AHG470B
47uF 100V 165mA Capacitor 58-ECA-2AHG470B
47uF 100V Radial Aluminum Electrolytic Capacitor, 165mA, 105C Product overview: ECA-2AHG470B from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47uF, 100V, 165mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47uF, 100V, 165mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-ECA-2AHG470B can be used for catalog matching and distributor lookup.

47uF 100V Radial Aluminum Electrolytic Capacitor, 165mA, 105C Product overview: ECA-2AHG470B from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47uF, 100V, 165mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47uF, 100V, 165mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-ECA-2AHG470B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Capacitors - ECA-2AHG470B - 870005-ECA-2AHG470B - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - ECA-2AHG470B
870005-ECA-2AHG470B
Aluminum Capacitors - ECA-2AHG470B 870005-ECA-2AHG470B
Manufacturer: Panasonic Win Source Part Number: 870005-ECA-2AHG470B Series: NHG-A Operating Temperature Range: -55°C ~ 105°C Features: Aluminum Electrolytic Capacitors Radial, Can - 2000 Hrs @ 105°C Package: Radial, Can Package: Cut Tape (CT), Tape & Box (TB) Mounting: Through Hole Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: Not Applicable Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Other Part Number: ECA-2AHG470B-ND, P19553CT, ECA2AHG470B, P19553TB

Manufacturer: Panasonic
Win Source Part Number: 870005-ECA-2AHG470B
Series: NHG-A
Operating Temperature Range: -55°C ~ 105°C
Features: Aluminum Electrolytic Capacitors Radial, Can - 2000 Hrs @ 105°C
Package: Radial, Can
Package: Cut Tape (CT), Tape & Box (TB)
Mounting: Through Hole
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 49 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Other Part Number: ECA-2AHG470B-ND, P19553CT, ECA2AHG470B, P19553TB

Buy Now Datasheet
Aluminum Electrolytic Capacitor, 47Uf, 100V, 20%, Radial; Capacitance Panasonic - 48W7815 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 47Uf, 100V, 20%, Radial; Capacitance Panasonic
48W7815
Aluminum Electrolytic Capacitor, 47Uf, 100V, 20%, Radial; Capacitance Panasonic 48W7815
ALUMINUM ELECTROLYTIC CAPACITOR, 47UF, 100V, 20%, RADIAL; Capacitance:47µF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm; ESR:-RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 47UF, 100V, 20%, RADIAL; Capacitance:47µF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm; ESR:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 58-ECA-2AHG470B 870005-ECA-2AHG470B 48W7815
Product Name 47uF 100V 165mA Capacitor Aluminum Capacitors - ECA-2AHG470B Aluminum Electrolytic Capacitor, 47Uf, 100V, 20%, Radial; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
RoHS Compliant Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C274U7R5ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701097 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details