Panasonic 100uF 100V 265mA Capacitor ECA-2AHG101B

Description
100uF 100V Radial Aluminum Electrolytic Capacitor, 10x20mm, 265mA Product overview: ECA-2AHG101B from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uF, 100V, 265mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100uF, 100V, 265mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-ECA-2AHG101B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
100uF 100V Radial Aluminum Electrolytic Capacitor, 10x20mm, 265mA Product overview: ECA-2AHG101B from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uF, 100V, 265mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100uF, 100V, 265mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-ECA-2AHG101B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100uF 100V 265mA Capacitor
58-ECA-2AHG101B
100uF 100V 265mA Capacitor 58-ECA-2AHG101B
100uF 100V Radial Aluminum Electrolytic Capacitor, 10x20mm, 265mA Product overview: ECA-2AHG101B from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uF, 100V, 265mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100uF, 100V, 265mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-ECA-2AHG101B can be used for catalog matching and distributor lookup.

100uF 100V Radial Aluminum Electrolytic Capacitor, 10x20mm, 265mA Product overview: ECA-2AHG101B from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uF, 100V, 265mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100uF, 100V, 265mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-ECA-2AHG101B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1179321-ECA-2AHG101B - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1179321-ECA-2AHG101B
Capacitors - Aluminum Electrolytic Capacitors 1179321-ECA-2AHG101B
Win Source Part Number: 1179321-ECA-2AHG101B Category: Capacitors>Aluminum Electrolytic Capacitors Series: NHG-A Package: Cut Tape (CT),Tape & Box (TB) Applications: Automotive Height - Seated (Max): 0.866" (22.00mm) Standard Package: 500 Capacitance: 100 µF Tolerance: ±20% Voltage - Rated: 100 V Ratings: AEC-Q200 Lead Spacing: 0.197" (5.00mm) Lifetime @ Temp.: 2000 Hrs @ 105°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -55°C ~ 105°C Dimension: 0.394" Dia (10.00mm) Alternative Parts (Cross-Reference): ECA2AHG101B; ECA2AHG101B.; ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Panasonic Electronic Components Other Names: ECA-2AHG101B-ND,ECA2 AHG101B,10-ECA-2AHG1 01BCT,10-ECA-2AHG101 BTB Base Product Number: ECA-2AH Ripple Current @ Low Frequency: 265 mA @ 120 Hz Ripple Current @ High Frequency: 397.5 mA @ 100 kHz

Win Source Part Number: 1179321-ECA-2AHG101B
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: NHG-A
Package: Cut Tape (CT),Tape & Box (TB)
Applications: Automotive
Height - Seated (Max): 0.866" (22.00mm)
Standard Package: 500
Capacitance: 100 µF
Tolerance: ±20%
Voltage - Rated: 100 V
Ratings: AEC-Q200
Lead Spacing: 0.197" (5.00mm)
Lifetime @ Temp.: 2000 Hrs @ 105°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -55°C ~ 105°C
Dimension: 0.394" Dia (10.00mm)
Alternative Parts (Cross-Reference): ECA2AHG101B; ECA2AHG101B.;
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Panasonic Electronic Components
Other Names: ECA-2AHG101B-ND,ECA2AHG101B,10-ECA-2AHG101BCT,10-ECA-2AHG101BTB
Base Product Number: ECA-2AH
Ripple Current @ Low Frequency: 265 mA @ 120 Hz
Ripple Current @ High Frequency: 397.5 mA @ 100 kHz

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - ECA-2AHG101B - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
ECA-2AHG101B
Capacitors - Aluminum Electrolytic Capacitors ECA-2AHG101B
CAP ALUM 100UF 20% 100V RADIAL

CAP ALUM 100UF 20% 100V RADIAL

Supplier's Site
Al Lytic Cap, Radial Nhg Series, 105C Rohs Compliant Panasonic - 48W7802 - Newark, An Avnet Company
Chicago, IL, United States
Al Lytic Cap, Radial Nhg Series, 105C Rohs Compliant Panasonic
48W7802
Al Lytic Cap, Radial Nhg Series, 105C Rohs Compliant Panasonic 48W7802
Al Lytic Cap, Radial NHG Series, 105C RoHS Compliant: Yes

Al Lytic Cap, Radial NHG Series, 105C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 58-ECA-2AHG101B 1179321-ECA-2AHG101B ECA-2AHG101B 48W7802
Product Name 100uF 100V 265mA Capacitor Capacitors - Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Al Lytic Cap, Radial Nhg Series, 105C Rohs Compliant Panasonic
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic Capacitor - 101203U010EA2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 20000 microF
View Details
3 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers