Panasonic Aluminum Capacitors - ECA-2AHG101 ECA-2AHG101

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 773643-ECA-2AHG101 Series: NHG Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 105°C Package: Radial, Can Applications: General Capacitance: 100μF Tolerance: ±20% Lead Spacing: 0.197" (5.00mm) Lifetime @ Temp.: 2000 Hrs @ 105°C Polarization: Polar Family Name: NHG Categories: Capacitors Dimension: 0.394" Dia (10.00mm) Ripple Current - Low Frequency: 265mA @ 120Hz Ripple Current - High Frequency: 397.5mA @ 100kHz Height - Seated (Maximum): 0.866" (22.00mm) Voltage Rating DC: 100V Alternative Parts (Cross-Reference): UVK2A101MPR; UVK2A101MPT; RJA101M2A-1020; SK100M0100A5S-1019; Introduction Date: September 14, 2000 ECCN: EAR99 Country of Origin: Japan, Malaysia Estimated EOL Date: 2027 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 200
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 773643-ECA-2AHG101 Series: NHG Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 105°C Package: Radial, Can Applications: General Capacitance: 100μF Tolerance: ±20% Lead Spacing: 0.197" (5.00mm) Lifetime @ Temp.: 2000 Hrs @ 105°C Polarization: Polar Family Name: NHG Categories: Capacitors Dimension: 0.394" Dia (10.00mm) Ripple Current - Low Frequency: 265mA @ 120Hz Ripple Current - High Frequency: 397.5mA @ 100kHz Height - Seated (Maximum): 0.866" (22.00mm) Voltage Rating DC: 100V Alternative Parts (Cross-Reference): UVK2A101MPR; UVK2A101MPT; RJA101M2A-1020; SK100M0100A5S-1019; Introduction Date: September 14, 2000 ECCN: EAR99 Country of Origin: Japan, Malaysia Estimated EOL Date: 2027 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 200
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Capacitors - ECA-2AHG101 - 773643-ECA-2AHG101 - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - ECA-2AHG101
773643-ECA-2AHG101
Aluminum Capacitors - ECA-2AHG101 773643-ECA-2AHG101
Manufacturer: Panasonic Electronic Components Win Source Part Number: 773643-ECA-2AHG101 Series: NHG Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 105°C Package: Radial, Can Applications: General Capacitance: 100μF Tolerance: ±20% Lead Spacing: 0.197" (5.00mm) Lifetime @ Temp.: 2000 Hrs @ 105°C Polarization: Polar Family Name: NHG Categories: Capacitors Dimension: 0.394" Dia (10.00mm) Ripple Current - Low Frequency: 265mA @ 120Hz Ripple Current - High Frequency: 397.5mA @ 100kHz Height - Seated (Maximum): 0.866" (22.00mm) Voltage Rating DC: 100V Alternative Parts (Cross-Reference): UVK2A101MPR; UVK2A101MPT; RJA101M2A-1020; SK100M0100A5S-1019; Introduction Date: September 14, 2000 ECCN: EAR99 Country of Origin: Japan, Malaysia Estimated EOL Date: 2027 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 200

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 773643-ECA-2AHG101
Series: NHG
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 105°C
Package: Radial, Can
Applications: General
Capacitance: 100μF
Tolerance: ±20%
Lead Spacing: 0.197" (5.00mm)
Lifetime @ Temp.: 2000 Hrs @ 105°C
Polarization: Polar
Family Name: NHG
Categories: Capacitors
Dimension: 0.394" Dia (10.00mm)
Ripple Current - Low Frequency: 265mA @ 120Hz
Ripple Current - High Frequency: 397.5mA @ 100kHz
Height - Seated (Maximum): 0.866" (22.00mm)
Voltage Rating DC: 100V
Alternative Parts (Cross-Reference): UVK2A101MPR; UVK2A101MPT; RJA101M2A-1020; SK100M0100A5S-1019;
Introduction Date: September 14, 2000
ECCN: EAR99
Country of Origin: Japan, Malaysia
Estimated EOL Date: 2027
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Quantity per package: 200

Buy Now Datasheet
Singapore, Singapore
100uF 100V Capacitor
58-ECA-2AHG101
100uF 100V Capacitor 58-ECA-2AHG101
100uF 100V Radial Aluminum Electrolytic Capacitor Product overview: ECA-2AHG101 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100uF, 100V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-ECA-2AHG101 can be used for catalog matching and distributor lookup.

100uF 100V Radial Aluminum Electrolytic Capacitor Product overview: ECA-2AHG101 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100uF, 100V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-ECA-2AHG101 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - ECA-2AHG101 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
ECA-2AHG101
Capacitors - Aluminum Electrolytic Capacitors ECA-2AHG101
CAP ALUM 100UF 20% 100V RADIAL

CAP ALUM 100UF 20% 100V RADIAL

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 773643-ECA-2AHG101 58-ECA-2AHG101 ECA-2AHG101
Product Name Aluminum Capacitors - ECA-2AHG101 100uF 100V Capacitor Capacitors - Aluminum Electrolytic Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 100 microF 100 microF 100 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C493U030BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details