CAP ALUM 47UF 20% 35V RADIAL
PANASONIC ELECTRONIC COMPONENTS - ECA-1VM470B - ALUMINUM ELECTROLYTIC CAPACITOR, 47UF, 35V, 20%, RADIAL
ALUMINUM ELECTROLYTIC CAPACITOR, 47UF, 35V, 20%, RADIAL; Capacitance:47µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:5mm; ESR:- RoHS Compliant: Yes
ALUMINUM ELECTROLYTIC CAPACITOR, 47UF, 35V, 20%, RADIAL, FULL REEL; Capacitance:47µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Width:-RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | ECA-1VM470B | 590-ECA-1VM470B | 48W7792 | 97W6874 |
| Product Name | Capacitors - Aluminum Electrolytic Capacitors | PANASONIC ELECTRONIC COMPONENTS - ECA-1VM470B - ALUMINUM ELECTROLYTIC CAPACITOR, 47UF, 35V, 20%, RADIAL | Aluminum Electrolytic Capacitor, 47Uf, 35V, 20%, Radial; Capacitance Panasonic | Aluminum Electrolytic Capacitor, 47Uf, 35V, 20%, Radial, Full Reel; Capacitance Panasonic |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; PC Pin | Leaded Capacitor; PC Pin |
| Technology | Single-Layer | |||
| Applications | General Purpose; General Purpose | |||
| Capacitance Type | Fixed | Fixed | Fixed | |
| Features | Polarized | Polarized | Polarized |