Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1328501-ECA-1VM102
Category: Capacitors>Aluminum Electrolytic Capacitors
Packaging: Bulk
Size / Dimension: 0.492" Dia (12.50mm)
Applications: General Purpose
Height - Seated (Max): 0.866" (22.00mm)
Standard Package: 200
Mounting: Through Hole
Capacitance: 1000 µF
Tolerance: ±20%
Voltage - Rated: 35 V
Lead Spacing: 0.197" (5.00mm)
Lifetime @ Temp.: 2000 Hrs @ 85°C
Polarization: Polar
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: Radial, Can
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Other Part Number: 2266-ECA-1VM102,Q402
Base Product Number: ECA-1VM
RoHS Status: ROHS3 Compliant
Ripple Current @ Low Frequency: 900 mA @ 120 Hz
Ripple Current @ High Frequency: 1.53 A @ 10 kHz
1000uF 35V 20% Radial Aluminum Electrolytic Capacitor Product overview: ECA-1VM102 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000uF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000uF, 35V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-ECA-1VM102 can be used for catalog matching and distributor lookup.
CAP ALUM 1000UF 20% 35V RADIAL
ALUMINUM ELECTROLYTIC CAPACITOR, 1000UF, 35V, 20%, RADIAL; Capacitance:1000µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:5mm RoHS Compliant: Yes
CAP ALUM 1000UF 20% 35V RADIAL
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1328501-ECA-1VM102 | 58-ECA-1VM102 | 590-ECA-1VM102 | 96K9199 | ECA-1VM102 |
| Product Name | Capacitors - Aluminum Electrolytic Capacitors | 1000uF 35V Capacitor | CAP ALUM 1000UF 20% 35V RADIAL | Aluminum Electrolytic Capacitor, 1000Uf, 35V, 20%, Radial; Capacitance Panasonic | Capacitors - Aluminum Electrolytic Capacitors |
| RoHS Compliant | Yes | Yes | Yes | Yes | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 1000 microF | 1000 microF | 1000 microF | 1000 microF | 1000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |