Panasonic Capacitors - Aluminum Electrolytic Capacitors ECA-1VHG472

Description
CAP ALUM 4700UF 20% 35V RADIAL
Datasheet
Description
CAP ALUM 4700UF 20% 35V RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - ECA-1VHG472 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
ECA-1VHG472
Capacitors - Aluminum Electrolytic Capacitors ECA-1VHG472
CAP ALUM 4700UF 20% 35V RADIAL

CAP ALUM 4700UF 20% 35V RADIAL

Supplier's Site
Aluminum Electrolytic Capacitors - ECA-1VHG472 - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
ECA-1VHG472
Aluminum Electrolytic Capacitors ECA-1VHG472
CAP ALUM 4700UF 20% 35V RADIAL

CAP ALUM 4700UF 20% 35V RADIAL

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor, 4700Uf, 20%, 35V, Radial; Capacitance Panasonic - 17T5031 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 4700Uf, 20%, 35V, Radial; Capacitance Panasonic
17T5031
Aluminum Electrolytic Capacitor, 4700Uf, 20%, 35V, Radial; Capacitance Panasonic 17T5031
ALUMINUM ELECTROLYTIC CAPACITOR, 4700UF, 20%, 35V, RADIAL; Capacitance:4700µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Lead Spacing:7.5mm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 4700UF, 20%, 35V, RADIAL; Capacitance:4700µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Lead Spacing:7.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number ECA-1VHG472 ECA-1VHG472 17T5031
Product Name Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor, 4700Uf, 20%, 35V, Radial; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor; PC Pin
Technology Single-Layer Film Capacitors
Applications General Purpose; General Purpose General Purpose
Capacitance Type Fixed Fixed Fixed
Features Polarized Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-408-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 470000 microF
View Details
Film Capacitor - 104MWR630K - Richardson RFPD
Specs
Technology Film Capacitors
Operating Temperature -40 to 105 C (-40 to 221 F)
Capacitance Range 0.1000 microF
View Details
4 suppliers
Aluminium Capacitors - 1620722 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0101P20BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details