Win Source Part Number: 1034199-ECA-1VHG101
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: NHG-A
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 0.480" (12.20mm)
Standard Package: 200
Capacitance: 100 µF
Tolerance: ±20%
Voltage - Rated: 35 V
Lead Spacing: 0.098" (2.50mm)
Lifetime @ Temp.: 1000 Hrs @ 105°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -55°C ~ 105°C
Dimension: 0.248" Dia (6.30mm)
Alternative Parts (Cross-Reference): ECA-1VHG101B; ECA-1EHG101; UVZ1V101MED; ECA-1EHG101B; UVY1V101MED; UVY1V101MED1TDECA 1VHG101; ECA-1VHG101.; ECA1VHG101;
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Panasonic Electronic Components
Other Names: ECA1VHG101,Q6758717C
Base Product Number: ECA-1VH
Ripple Current @ Low Frequency: 150 mA @ 120 Hz
Ripple Current @ High Frequency: 225 mA @ 100 kHz
100uF 35V 20% Radial Aluminum Electrolytic Capacitor Product overview: ECA-1VHG101 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100uF, 35V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-ECA-1VHG101 can be used for catalog matching and distributor lookup.
CAP ALUM 100UF 20% 35V RADIAL
ALUMINUM ELECTROLYTIC CAPACITOR, 100UF, 20%, 35V, RADIAL; Capacitance:100µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:2.5mm RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1034199-ECA-1VHG101 | 58-ECA-1VHG101 | ECA-1VHG101 | 17T5024 |
| Product Name | Capacitors - Aluminum Electrolytic Capacitors | 100uF 35V Capacitor | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor, 100Uf, 20%, 35V, Radial; Capacitance Panasonic |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 100 microF | 100 microF | 100 microF | 100 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | |
| WVDC | 35 volts | 35 volts | 35 volts | 35 volts |