Manufacturer: AMIS
Category: Hardware, Fasteners, Accessories - Screws, Bolts
Packaging: Bulk
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Voltage - Rated: 160 V
Lifetime @ Temp.: 2500 Hrs @ 125°C
Operating Temperature: -40°C ~ 85°C
Ripple Current @ Low Frequency: 45 mA @ 120 Hz
Ripple Current @ High Frequency: 165 mA @ 100 kHz
Lead Spacing: 1.083" (27.50mm)
470uF 63V 20% Radial Aluminum Electrolytic Capacitor Product overview: ECA-1JM471 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470uF, 63V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470uF, 63V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-ECA-1JM471 can be used for catalog matching and distributor lookup.
ALUMINUM ELECTROLYTIC CAPACITOR, 470UF, 63V, 20%, RADIAL; Capacitance:470µF; Voltage(DC):63V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:5mm; ESR:- RoHS Compliant: Yes
CAP ALUM 470UF 20% 63V RADIAL
CAP ALUM 470UF 20% 63V RADIAL
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 58-ECA-1JM471 | 87K0807 | ECA-1JM471 | ECA-1JM471 | |
| Product Name | Hardware, Fasteners, Accessories - Screws, Bolts | 470uF 63V Capacitor | Aluminum Electrolytic Capacitor, 470Uf, 63V, 20%, Radial; Capacitance Panasonic | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Capacitance Range | 0.2200 microF | 470 microF | 470 microF | 470 microF | 470 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | |
| WVDC | 160 volts | 63 volts | 63 volts | 63 volts | 63 volts |
| WVAC | 160 volts | 63 volts | 63 volts | ||
| Packing Method | Bulk; Bulk | Bulk; Bulk |