Panasonic Aluminum Electrolytic Capacitor, 47Uf, 63V, 20%, Radial; Capacitance Panasonic ECA-1JM470

Description
ALUMINUM ELECTROLYTIC CAPACITOR, 47UF, 63V, 20%, RADIAL; Capacitance:47µF; Voltage(DC):63V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:2.5mm; ESR:- RoHS Compliant: Yes
Datasheet
Description
ALUMINUM ELECTROLYTIC CAPACITOR, 47UF, 63V, 20%, RADIAL; Capacitance:47µF; Voltage(DC):63V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:2.5mm; ESR:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor, 47Uf, 63V, 20%, Radial; Capacitance Panasonic - 96K9195 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 47Uf, 63V, 20%, Radial; Capacitance Panasonic
96K9195
Aluminum Electrolytic Capacitor, 47Uf, 63V, 20%, Radial; Capacitance Panasonic 96K9195
ALUMINUM ELECTROLYTIC CAPACITOR, 47UF, 63V, 20%, RADIAL; Capacitance:47µF; Voltage(DC):63V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:2.5mm; ESR:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 47UF, 63V, 20%, RADIAL; Capacitance:47µF; Voltage(DC):63V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:2.5mm; ESR:- RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - ECA-1JM470 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
ECA-1JM470
Capacitors - Aluminum Electrolytic Capacitors ECA-1JM470
CAP ALUM 47UF 20% 63V RADIAL

CAP ALUM 47UF 20% 63V RADIAL

Supplier's Site
CAP ALUM 47UF 20% 63V RADIAL - 590-ECA-1JM470 - Utmel Electronic Limited
Hong Kong, China
CAP ALUM 47UF 20% 63V RADIAL
590-ECA-1JM470
CAP ALUM 47UF 20% 63V RADIAL 590-ECA-1JM470
CAP ALUM 47UF 20% 63V RADIAL

CAP ALUM 47UF 20% 63V RADIAL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 96K9195 ECA-1JM470 590-ECA-1JM470
Product Name Aluminum Electrolytic Capacitor, 47Uf, 63V, 20%, Radial; Capacitance Panasonic Capacitors - Aluminum Electrolytic Capacitors CAP ALUM 47UF 20% 63V RADIAL
Configuration / Form Factor Leaded Capacitor; PC Pin Leaded Capacitor Leaded Capacitor
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Features Polarized Polarized
Capacitance Range 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-695-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details
Aluminum Electrolytic - 101C163U040BA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers