Panasonic Aluminum Capacitors - ECA-1JM102E ECA-1JM102E

Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 992294-ECA-1JM102E Voltage Rating: 63 V Mounting: SMD (SMT) Capacitance: 1 mF Tolerance: 20 % Leakage Current: 630 µA Ripple Current: 1.1 A Height: 27 mm Dissipation Factor: 11 % Categories: Aluminum Capacitors Case / Package: Radial Alternative Parts (Cross-Reference): ECA-1JM102EECA1JM102 E; Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Min Operating Temperature: -40 °C Life (Hours): 2000 hours
Request a Quote
Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 992294-ECA-1JM102E Voltage Rating: 63 V Mounting: SMD (SMT) Capacitance: 1 mF Tolerance: 20 % Leakage Current: 630 µA Ripple Current: 1.1 A Height: 27 mm Dissipation Factor: 11 % Categories: Aluminum Capacitors Case / Package: Radial Alternative Parts (Cross-Reference): ECA-1JM102EECA1JM102 E; Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Min Operating Temperature: -40 °C Life (Hours): 2000 hours
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aluminum Capacitors - ECA-1JM102E - 992294-ECA-1JM102E - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - ECA-1JM102E
992294-ECA-1JM102E
Aluminum Capacitors - ECA-1JM102E 992294-ECA-1JM102E
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 992294-ECA-1JM102E Voltage Rating: 63 V Mounting: SMD (SMT) Capacitance: 1 mF Tolerance: 20 % Leakage Current: 630 µA Ripple Current: 1.1 A Height: 27 mm Dissipation Factor: 11 % Categories: Aluminum Capacitors Case / Package: Radial Alternative Parts (Cross-Reference): ECA-1JM102EECA1JM102 E; Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Min Operating Temperature: -40 °C Life (Hours): 2000 hours

Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 992294-ECA-1JM102E
Voltage Rating: 63 V
Mounting: SMD (SMT)
Capacitance: 1 mF
Tolerance: 20 %
Leakage Current: 630 µA
Ripple Current: 1.1 A
Height: 27 mm
Dissipation Factor: 11 %
Categories: Aluminum Capacitors
Case / Package: Radial
Alternative Parts (Cross-Reference): ECA-1JM102EECA1JM102E;
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Min Operating Temperature: -40 °C
Life (Hours): 2000 hours

Buy Now
Singapore, Singapore
1000uF 63V Capacitor
58-ECA-1JM102E
1000uF 63V Capacitor 58-ECA-1JM102E
Aluminum Electrolytic Capacitors, 1000uF, 63V, -40 to 85¡C Product overview: ECA-1JM102E from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000uF, 63V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000uF, 63V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-ECA-1JM102E can be used for catalog matching and distributor lookup.

Aluminum Electrolytic Capacitors, 1000uF, 63V, -40 to 85¡C Product overview: ECA-1JM102E from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000uF, 63V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000uF, 63V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-ECA-1JM102E can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors
Product Number 992294-ECA-1JM102E 58-ECA-1JM102E
Product Name Aluminum Capacitors - ECA-1JM102E 1000uF 63V Capacitor
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 1000 microF 1000 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 63 volts 63 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-448-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 650000 microF
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitor - 101323U040DC2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 32000 microF
View Details
4 suppliers
Aluminium Capacitors - 1701224 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details