Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1328531-ECA-1JM101
Category: Capacitors>Aluminum Electrolytic Capacitors
Packaging: Bulk
Size / Dimension: 0.315" Dia (8.00mm)
Applications: General Purpose
Height - Seated (Max): 0.492" (12.50mm)
Standard Package: 200
Mounting: Through Hole
Capacitance: 100 µF
Tolerance: ±20%
Voltage - Rated: 63 V
Lead Spacing: 0.138" (3.50mm)
Lifetime @ Temp.: 2000 Hrs @ 85°C
Polarization: Polar
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: Radial, Can
ECCN: EAR99
Fake Threat In the Open Market: 70
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Other Part Number: P5193,ECA1JM101,Q163
Base Product Number: ECA-1JM
RoHS Status: ROHS3 Compliant
Ripple Current @ Low Frequency: 270 mA @ 120 Hz
Ripple Current @ High Frequency: 459 mA @ 10 kHz
CAP ALUM 100UF 20% 63V RADIAL
CAP ALUM 100UF 20% 63V RADIAL
ALUMINUM ELECTROLYTIC CAPACITOR, 100UF, 63V, 20%, RADIAL; Capacitance:100µF; Voltage(DC):63V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:3.5mm RoHS Compliant: Yes
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1328531-ECA-1JM101 | ECA-1JM101 | ECA-1JM101 | 96K9191 |
| Product Name | Capacitors - Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor, 100Uf, 63V, 20%, Radial; Capacitance Panasonic |
| RoHS Compliant | Yes | Yes | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 100 microF | 100 microF | 100 microF | 100 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |