Panasonic Capacitors - Aluminum Electrolytic Capacitors ECA-1HM332

Description
CAP ALUM 3300UF 20% 50V RADIAL
Datasheet
Description
CAP ALUM 3300UF 20% 50V RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - ECA-1HM332 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
ECA-1HM332
Capacitors - Aluminum Electrolytic Capacitors ECA-1HM332
CAP ALUM 3300UF 20% 50V RADIAL

CAP ALUM 3300UF 20% 50V RADIAL

Supplier's Site
Aluminum Electrolytic Capacitors - ECA-1HM332 - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
ECA-1HM332
Aluminum Electrolytic Capacitors ECA-1HM332
CAP ALUM 3300UF 20% 50V RADIAL

CAP ALUM 3300UF 20% 50V RADIAL

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor, 3300Uf, 20%, 50V, Radial; Capacitance Panasonic - 17T5016 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 3300Uf, 20%, 50V, Radial; Capacitance Panasonic
17T5016
Aluminum Electrolytic Capacitor, 3300Uf, 20%, 50V, Radial; Capacitance Panasonic 17T5016
ALUMINUM ELECTROLYTIC CAPACITOR, 3300UF, 20%, 50V, RADIAL; Capacitance:3300µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:7.5mm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 3300UF, 20%, 50V, RADIAL; Capacitance:3300µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:7.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number ECA-1HM332 ECA-1HM332 17T5016
Product Name Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor, 3300Uf, 20%, 50V, Radial; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor; PC Pin
Technology Single-Layer Film Capacitors
Applications General Purpose; General Purpose General Purpose
Capacitance Type Fixed Fixed Fixed
Features Polarized Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-444-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 250000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C652T250CE1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminium Capacitors - 1701161 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - C11CF1R1C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details