CAP ALUM 10UF 20% 50V RADIAL
ALUMINUM ELECTROLYTIC CAPACITOR, 10UF, 50V, 20%, RADIAL; Capacitance:10µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:5mm; ESR:- RoHS Compliant: Yes
CAP ALUM 10UF 20% 50V RADIAL
Cap Aluminum Lytic 10uF 50V 20% (5 X 11mm) Radial 5mm 65mA 2000h 85C Ammo Pack
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | ECA-1HM100B | 48W7713 | ECA-1HM100B | 590-ECA-1HM100B |
| Product Name | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor, 10Uf, 50V, 20%, Radial; Capacitance Panasonic | Aluminum Electrolytic Capacitors | Cap Aluminum Lytic 10uF 50V 20% (5 X 11mm) Radial 5mm 65mA 2000h 85C Ammo Pack |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; PC Pin | Leaded Capacitor; Through Hole | Leaded Capacitor |
| Technology | Single-Layer | Film Capacitors | ||
| Applications | General Purpose; General Purpose | General Purpose | ||
| Capacitance Type | Fixed | Fixed | Fixed | |
| Features | Polarized | Polarized | Polarized |