CAP ALUM 470UF 20% 50V RADIAL
ALUMINUM ELECTROLYTIC CAPACITOR, 470UF, 50V, 20%, RADIAL, FULL REEL; Capacitance:470µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; ESR:- RoHS Compliant: Yes
ALUMINUM ELECTROLYTIC CAPACITOR, 470UF, 50V, 20%, RADIAL; Capacitance:470µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm; ESR:-RoHS Compliant: Yes
CAP ALUM 470UF 20% 50V RADIAL
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | ECA-1HHG471B | 97W6852 | 48W7702 | ECA-1HHG471B |
| Product Name | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor, 470Uf, 50V, 20%, Radial, Full Reel; Capacitance Panasonic | Aluminum Electrolytic Capacitor, 470Uf, 50V, 20%, Radial; Capacitance Panasonic | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; PC Pin | Leaded Capacitor; PC Pin | Leaded Capacitor; Through Hole |
| Technology | Single-Layer | Film Capacitors | ||
| Applications | General Purpose; General Purpose | General Purpose | ||
| Capacitance Type | Fixed | Fixed | Fixed | Fixed |
| Features | Polarized | Polarized | Polarized | Polarized |