Panasonic Aluminum Capacitors - ECA-1HHG100 ECA-1HHG100

Description
Manufacturer: Panasonic Win Source Part Number: 1170605-ECA-1HHG100 Manufacturer Homepage: www.panasonic.com/in dustrial/ Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Automotive, Consumer Electronics, Portable Devices, Power Management
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 1170605-ECA-1HHG100 Manufacturer Homepage: www.panasonic.com/in dustrial/ Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Automotive, Consumer Electronics, Portable Devices, Power Management
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Capacitors - ECA-1HHG100 - 1170605-ECA-1HHG100 - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - ECA-1HHG100
1170605-ECA-1HHG100
Aluminum Capacitors - ECA-1HHG100 1170605-ECA-1HHG100
Manufacturer: Panasonic Win Source Part Number: 1170605-ECA-1HHG100 Manufacturer Homepage: www.panasonic.com/in dustrial/ Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Automotive, Consumer Electronics, Portable Devices, Power Management

Manufacturer: Panasonic
Win Source Part Number: 1170605-ECA-1HHG100
Manufacturer Homepage: www.panasonic.com/industrial/
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Automotive, Consumer Electronics, Portable Devices, Power Management

Buy Now
Singapore, Singapore
10uF 50V Capacitor
58-ECA-1HHG100
10uF 50V Capacitor 58-ECA-1HHG100
10uF 50V 20% Radial Aluminum Electrolytic Capacitor Product overview: ECA-1HHG100 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10uF, 50V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-ECA-1HHG100 can be used for catalog matching and distributor lookup.

10uF 50V 20% Radial Aluminum Electrolytic Capacitor Product overview: ECA-1HHG100 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10uF, 50V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-ECA-1HHG100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor, 10Uf, 50V, 20%, Radial; Capacitance Panasonic - 96K9161 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 10Uf, 50V, 20%, Radial; Capacitance Panasonic
96K9161
Aluminum Electrolytic Capacitor, 10Uf, 50V, 20%, Radial; Capacitance Panasonic 96K9161
ALUMINUM ELECTROLYTIC CAPACITOR, 10UF, 50V, 20%, RADIAL; Capacitance:10µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:2mm; ESR:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 10UF, 50V, 20%, RADIAL; Capacitance:10µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:2mm; ESR:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap 10Uf 50Vdc 20% 5 X 11Mm Rdl 2Mm 39Ma 1000 Hr Rohs Compliant Panasonic - 81AC8223 - Newark, An Avnet Company
Chicago, IL, United States
Cap 10Uf 50Vdc 20% 5 X 11Mm Rdl 2Mm 39Ma 1000 Hr Rohs Compliant Panasonic
81AC8223
Cap 10Uf 50Vdc 20% 5 X 11Mm Rdl 2Mm 39Ma 1000 Hr Rohs Compliant Panasonic 81AC8223
CAP 10UF 50VDC 20% 5 X 11MM RDL 2MM 39MA 1000 HR ROHS COMPLIANT: YES

CAP 10UF 50VDC 20% 5 X 11MM RDL 2MM 39MA 1000 HR ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - ECA-1HHG100 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
ECA-1HHG100
Capacitors - Aluminum Electrolytic Capacitors ECA-1HHG100
CAP ALUM 10UF 20% 50V RADIAL

CAP ALUM 10UF 20% 50V RADIAL

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1170605-ECA-1HHG100 58-ECA-1HHG100 96K9161 81AC8223 ECA-1HHG100
Product Name Aluminum Capacitors - ECA-1HHG100 10uF 50V Capacitor Aluminum Electrolytic Capacitor, 10Uf, 50V, 20%, Radial; Capacitance Panasonic Cap 10Uf 50Vdc 20% 5 X 11Mm Rdl 2Mm 39Ma 1000 Hr Rohs Compliant Panasonic Capacitors - Aluminum Electrolytic Capacitors
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Capacitance Range 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C284U7R5CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers